处理中...

首页  >  产品百科  >  SIT8008AI-31-25E-40.000000Y

SIT8008AI-31-25E-40.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 40MHz QFN 贴片安装
供应商型号: 10A-SIT8008AI-31-25E-40.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-31-25E-40.000000Y

SIT8008AI-31-25E-40.000000Y概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8008, manufactured by SiTime Corporation, is a highly versatile low-power programmable oscillator designed to cater to a wide range of applications demanding precise timing solutions. It offers users the flexibility to set any frequency between 1 MHz and 110 MHz with six-decimal-place accuracy. Key features include excellent frequency stability, low power consumption, programmable drive strength, and compatibility with LVCMOS/HCMOS outputs. This makes the SiT8008 ideal for use in diverse industries such as digital still cameras (DSC), digital video cameras (DVC), solid-state drives (SSD), and network equipment like GPON and EPON.
    Technical Parameters
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, first-year aging, temperature variations, and voltage changes.
    - Operating Temperature Range: -40°C to 85°C; high-temperature options available for industrial applications.
    - Supply Voltage: Supports voltages ranging from 1.62V to 3.63V.
    - Current Consumption: Typical values range from 3.6 mA (no load, 20 MHz, 2.8V) to 4.5 mA.
    - Standby Current: Minimal standby current ensures energy efficiency when not in active mode.
    - Jitter Performance: Offers outstanding RMS period jitter as low as 1.76 ps at 75 MHz and Vdd = 2.5V.
    Unique Features and Advantages
    The SiT8008 stands out due to its programmable drive strength feature, which allows customization based on application requirements. This capability helps improve system EMI performance, reduce jitter, and support larger capacitive loads effectively. Its compatibility with various industry-standard package sizes enhances flexibility across different board designs. Additionally, the device complies with environmental standards such as RoHS and REACH, ensuring it meets modern regulatory demands.
    Application Scenarios and Usage Recommendations
    Common applications include high-speed serial protocols such as USB, SATA, and Ethernet. For instance, in SSD configurations, where reliable data transmission speeds are critical, the SiT8008's ability to maintain stable frequencies under varying conditions proves beneficial. When integrating into consumer electronics like tablets or e-books, attention should be paid to selecting appropriate drive strengths to ensure optimal performance without compromising battery life.
    Compatibility and Support
    The SiT8008 integrates seamlessly with other electronic components thanks to its standardized pin configuration and robust build quality. SiTime offers comprehensive support including field programming capabilities via their Time Machine II toolset, facilitating rapid prototyping and customization processes. This service enables developers to adjust parameters dynamically post-production if necessary.
    Troubleshooting Common Issues
    Frequent issues encountered might involve incorrect setup procedures leading to improper oscillation initiation or excessive current draw during initial stages. Solutions include verifying connections according to datasheets provided by SiTime and ensuring adequate decoupling capacitors are placed close to power pins per recommendations given.
    Conclusion
    In summary, the SiT8008 low power programmable oscillator represents a cutting-edge solution tailored specifically towards modern technological needs emphasizing precision timing alongside adaptability. With its impressive array of technical specifications combined with user-friendly programming options, this product emerges as a strong contender within today’s competitive market landscape. Therefore, we highly recommend considering the SiT8008 for projects requiring advanced timing functionalities while prioritizing cost-effectiveness and reliability.

SIT8008AI-31-25E-40.000000Y参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 40MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SIT8008AI-31-25E-40.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-31-25E-40.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-31-25E-40.000000Y SIT8008AI-31-25E-40.000000Y数据手册

SIT8008AI-31-25E-40.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972