处理中...

首页  >  产品百科  >  SiT1618AE-13-18N-12.000000

SiT1618AE-13-18N-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-18N-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-18N-12.000000

SiT1618AE-13-18N-12.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed to meet the demands of harsh environments in industrial, medical, automotive, avionics, and other high-temperature applications. It features a wide range of standard frequencies from 7.3728 MHz to 48 MHz, supporting a supply voltage of either 1.8V or 2.5V to 3.3V. With excellent total frequency stability as low as ±20 ppm, it is ideal for precision timing requirements. This oscillator is notable for its robustness, offering reliable performance over an operating temperature range of -40°C to 125°C.
    Key Applications:
    - Industrial sensors
    - Programmable Logic Controllers (PLC)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    General Specifications
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st year aging, and temperature, voltage, and load variations).
    - Operating Temperature Range:
    - Extended Industrial: -40°C to 105°C
    - Automotive: -40°C to 125°C
    - Supply Voltage: 1.62V to 3.63V
    - Current Consumption:
    - Typical: 3.4 mA at 1.8V (no load condition, f = 20 MHz).
    Output Characteristics
    - Output Type: LVCMOS/LVTTL compatible
    - Output Load:
    - 15 pF ± 10%
    - Rise/Fall Time:
    - 1.0 ns (Vdd = 2.5V, 2.8V, 3.0V or 3.3V)
    - 1.3 ns (Vdd = 1.8V)
    Package Information
    - Industry-standard Packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm²
    Product Features and Advantages
    The SiT1618 stands out with several key features:
    - Wide Frequency Range: Offers precise frequency options tailored to specific application needs.
    - High Temperature Operation: Designed for extreme conditions, ensuring reliable performance even at 125°C.
    - Low Power Consumption: Efficient power management with a typical current draw of 3.4 mA at 1.8V.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Application Cases and Usage Recommendations
    Application Cases
    - Industrial Sensors: Ideal for environments requiring stable timing under varying temperatures.
    - Automotive: Suitable for infotainment systems and engine controls where temperature stability is critical.
    Usage Recommendations
    To maximize efficiency and reliability:
    - Ensure proper decoupling capacitors are placed near the VDD pin to stabilize power supply.
    - Use a pull-up resistor of 10 kΩ or less if pin 1 is not externally driven.
    Compatibility and Support
    The SiT1618 is fully compatible with existing industry standards, making integration straightforward. SiTime provides comprehensive technical support, including field programming capabilities via the Time Machine II.
    Common Issues and Solutions
    | Issue | Solution |

    | High current consumption | Check for excessive load capacitance; adjust drive strength if necessary. |
    | Output instability | Verify proper decoupling capacitor placement. |
    Conclusion and Recommendation
    The SiT1618 oscillator is an exceptional choice for applications demanding high reliability and precision timing. Its broad frequency range, robust design, and compliance with stringent environmental regulations make it suitable for diverse industries. Given its competitive pricing and superior performance, it is highly recommended for use in critical timing applications.
    Contact [SiTime](www.sitime.com) for further details or custom configurations.

SiT1618AE-13-18N-12.000000参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 12MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-13-18N-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-18N-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-18N-12.000000 SiT1618AE-13-18N-12.000000数据手册

SiT1618AE-13-18N-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972