处理中...

首页  >  产品百科  >  SiT8008AI-13-33E-14.000000

SiT8008AI-13-33E-14.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 14MHz
供应商型号: 10A-SIT8008AI-13-33E-14.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-13-33E-14.000000

SiT8008AI-13-33E-14.000000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a highly versatile low-power programmable oscillator developed by SiTime Corporation, known for its precision timing solutions. This product offers unparalleled flexibility in its frequency range and drive strength, making it suitable for a wide array of applications. It supports frequencies ranging from 1 MHz to 110 MHz with six decimal places of accuracy, enabling precise timing control for modern electronic systems.
    The SiT8008 excels across various industries, including consumer electronics (e.g., tablets, e-books), communication devices (e.g., GPON, EPON), and storage solutions (e.g., SSD). Its robust design allows it to operate within a broad temperature range (-40°C to 85°C), ensuring reliable performance even in extreme conditions.
    Technical Parameters
    Below are the key technical specifications of the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | PPM |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA |
    | Standby Current | - | 1.4 | 2.5 | µA |
    | Output Drive Strength | See Tables 1-5 |
    | Startup Time | - | - | 5 | ms |
    | Jitter (RMS Period) | - | 1.76 | 3 | ps |
    | Jitter (RMS Phase) | - | 0.5 | 0.9 | ps |
    All specifications assume a 15 pF output load and 15°C ambient temperature unless otherwise noted.
    Product Features and Advantages
    Unique Features:
    1. Programmable Drive Strength: Users can adjust the output rise/fall time to meet specific EMI requirements or drive larger capacitive loads.
    2. Industry-Standard Compatibility: Compatible with LVCMOS/HCMOS standards, supporting common interface protocols.
    3. Field Programmable: Offers customization via Time Machine II software for precise frequency adjustments.
    Key Advantages:
    - Low Power Consumption: Typically 3.6 mA at 20 MHz, reducing overall system power usage.
    - Outstanding Jitter Performance: As low as ±20 PPM ensures clean signal transmission.
    - Wide Operating Temperature Range: From -40°C to 85°C, ensuring reliability in harsh environments.
    Application Case Studies and Usage Suggestions
    Application Scenarios:
    - Consumer Electronics: Suitable for portable devices like tablets and e-books where battery efficiency is crucial.
    - Networking: Ideal for high-speed serial protocols such as USB, SATA, and Ethernet due to its excellent timing stability.

    Usage Suggestions:
    - For high-frequency applications (e.g., 100 MHz), ensure proper decoupling capacitors (≥ 0.1 µF) to maintain signal integrity.
    - When driving large capacitive loads, use higher drive strength settings to maintain sharp edge rates.
    Compatibility and Support
    The SiT8008 is designed to integrate seamlessly with most common electronic components, thanks to its compatibility with popular packaging standards (2.0 x 1.6 mm, 2.5 x 2.0 mm, etc.). SiTime provides extensive technical support, including documentation, field programming tools, and real-time assistance.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor signal quality | Increase output drive strength |
    | Excessive power consumption | Decrease current consumption by optimizing load |
    | High temperature drift | Ensure adequate thermal management |
    Summary an

SiT8008AI-13-33E-14.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 14MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF

SiT8008AI-13-33E-14.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-13-33E-14.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-13-33E-14.000000 SiT8008AI-13-33E-14.000000数据手册

SiT8008AI-13-33E-14.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972