处理中...

首页  >  产品百科  >  SIT1602AC-33-18S-12.000000

SIT1602AC-33-18S-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 12MHz
供应商型号: 10A-SIT1602AC-33-18S-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AC-33-18S-12.000000

SIT1602AC-33-18S-12.000000概述

    SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power standard frequency oscillator manufactured by SiTime Corporation. It offers 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it a versatile choice for various electronic applications. Its primary function is to generate stable timing signals required in high-performance digital systems. This product is ideal for use in devices such as digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), tablets, e-books, solid-state drives (SSD), Gigabit Passive Optical Network (GPON), Ethernet Passive Optical Network (EPON), and others requiring precise frequency generation.
    Technical Parameters
    Here are some key technical specifications extracted from the product's technical handbook:
    - Frequency Range: 3.75 MHz to 77.76 MHz
    - Frequency Stability: ±20 PPM (can range up to ±50 PPM depending on conditions)
    - Voltage Support: 1.62–3.63 V
    - Current Consumption:
    - Typical no-load current: 3.4–4.5 mA (Vdd = 1.8–3.3 V)
    - Standby mode current: ≤4.3 μA
    - Output Compatibility: LVCMOS/HCMOS
    - Operating Temperature Range: Extended Commercial (-20°C to +70°C) and Industrial (-40°C to +85°C)
    - Startup Time: ≤5 ms
    - Jitter Performance:
    - RMS Period Jitter: 1.76–3 ps (for 75 MHz, Vdd = 2.5V–3.3V)
    - RMS Phase Jitter: 0.5–2 ps (for 75 MHz, integration bandwidth = 900 kHz to 20 MHz)
    Product Features and Advantages
    The SiT1602 offers several unique advantages:
    - Precision Timing: The total frequency stability is as low as ±20 PPM, ensuring high precision in timing-sensitive applications.
    - Energy Efficiency: With low power consumption (typical 3.6 mA), it is ideal for battery-powered devices.
    - Standby Capability: The device supports standby mode, allowing significant battery life extension.
    - Fast Startup: The startup time is just 5 ms, providing rapid response in critical timing applications.
    - Wide Operating Temperature Range: The extended commercial and industrial temperature ranges ensure reliable performance under varying environmental conditions.
    - RoHS and REACH Compliant: It is environmentally friendly and safe for use in modern electronic products.
    Application Case Studies and Usage Recommendations
    The SiT1602 is used in a variety of scenarios where precise timing is essential, such as in USB, SATA, SAS, FireWire, and Ethernet networks. Here are some practical examples:
    - Networking Devices: The device ensures reliable synchronization in 100M/1G/10G Ethernet networks.
    - Storage Solutions: The oscillator is suitable for high-speed serial protocols like SATA and SAS in SSDs.
    - Consumer Electronics: It powers tablets, e-books, and other consumer electronics requiring stable and efficient oscillation.
    Recommendations for Use:
    - When integrating the SiT1602 into designs, ensure that external capacitors are properly placed between Vdd and GND (e.g., 0.1 µF recommended).
    - Adjust the output drive strength based on the load requirements to optimize both performance and EMI levels.
    Compatibility and Support
    The SiT1602 is designed for easy integration with industry-standard packages such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. These form factors allow seamless replacement of quartz-based oscillators. Additionally, SiTime provides comprehensive support including field programming capabilities through their Time Machine II system. Users can also customize frequencies, stabilities, voltages, and temperatures, ensuring perfect alignment with project requirements.
    Common Issues and Solutions
    Here are a few common problems users might encounter and their solutions:
    - Problem: Device not functioning immediately upon power-up.
    Solution: Ensure the startup time i

SIT1602AC-33-18S-12.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 12MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS

SIT1602AC-33-18S-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AC-33-18S-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AC-33-18S-12.000000 SIT1602AC-33-18S-12.000000数据手册

SIT1602AC-33-18S-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972