处理中...

首页  >  产品百科  >  SiT1618AA-82-XXS-12.288000

SiT1618AA-82-XXS-12.288000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 12.288MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-XXS-12.288000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-XXS-12.288000

SiT1618AA-82-XXS-12.288000概述

    SiT1618: Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed by SiTime Corporation. It offers precise timing solutions tailored for demanding industrial, medical, automotive, and avionics applications. With a supply voltage ranging from 1.8V to 3.3V and an operating temperature spanning from -40°C to 125°C, the SiT1618 is robust and versatile. Common applications include industrial sensors, PLC systems, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below is a concise summary of the critical technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency | 7.3728 | 33 standard frequencies | 48 MHz | MHz |
    | Frequency Stability | -20 | ±20 ppm | +20 ppm | ppm |
    | Supply Voltage | 1.62 | 2.5-3.63 | 3.63 | V |
    | Current Consumption (No Load) 3.4 mA | 4.5 mA | mA |
    | Standby Current 0.6 μA | 3.5 μA | μA |
    | LVCMOS/LVTTL Compatible Output Yes
    | Package Sizes | 2.0x1.6, 2.5x2.0, 3.2x2.5, 5.0x3.2, 7.0x5.0 mm²
    Product Features and Advantages
    The SiT1618 offers several distinct advantages:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz, making it highly adaptable.
    - Robust Performance: Maintains excellent total frequency stability of ±20 ppm across its operating temperature range (-40°C to 125°C).
    - Low Power Consumption: Typical power consumption is 3.4 mA at 1.8V, ideal for battery-powered and energy-efficient applications.
    - Flexible Pin Configuration: Offers OE, ST, and NC options for Pin 1, enabling tailored functionality for different use cases.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Application Case Studies and Recommendations
    1. Industrial Sensors: The SiT1618's ability to operate in harsh environments makes it ideal for industrial sensors requiring reliable and precise timing.
    - Recommendation: Utilize OE mode for optimal power savings when sensors are idle.
    2. Automotive Networking Equipment: Given its -40°C to 125°C temperature range, it is well-suited for telematics and infotainment systems.
    - Recommendation: Use ST mode to minimize current draw during periods of non-operation.
    3. Medical Video Cameras: The low jitter (<2.5 ps RMS) ensures clear and stable video transmission.
    - Recommendation: Configure with OE pin for real-time response and seamless integration with other imaging components.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard packages, making it easy to integrate into existing designs. SiTime provides comprehensive support, including tools like the Time Machine II, which enables field programming and instant sampling.
    Common Issues and Solutions
    | Issue | Solution |

    | Power consumption too high | Adjust drive strength settings to match load requirements. |
    | Output glitches during startup | Ensure proper circuit design and capacitor placement (≥0.1 μF). |
    | Excessive jitter | Optimize supply voltage and rise/fall time settings for the application. |
    Conclusion and Recommendation
    The SiT1618 stands out for its precision, flexibility, and ruggedness, making it an excellent choice for applications demanding reliable timing solutions in challenging environments. With its low power consumption, wide frequency range, and environmental compliance, it i

SiT1618AA-82-XXS-12.288000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 12.288MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-82-XXS-12.288000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-82-XXS-12.288000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-XXS-12.288000 SiT1618AA-82-XXS-12.288000数据手册

SiT1618AA-82-XXS-12.288000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972