处理中...

首页  >  产品百科  >  SiT1618AE-78-25S-7.372800

SiT1618AE-78-25S-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-78-25S-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-78-25S-7.372800

SiT1618AE-78-25S-7.372800概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature oscillator developed by SiTime Corporation, designed to operate across a wide range of industrial, medical, automotive, and avionics applications where precise timing is critical. This product offers a variety of standard frequencies ranging between 7.3728 MHz and 48 MHz, providing excellent stability with total frequency stability as low as ±20 ppm. It is capable of operating within a wide temperature range from -40°C to 125°C, making it ideal for harsh environments. The SiT1618's standout features include ultra-low power consumption of 3.4 mA at 1.8V, compatibility with LVCMOS/LVTTL outputs, and RoHS/REACH compliance.
    Applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 provides exceptional electrical characteristics, summarized as follows:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Output Frequency Range | f | 7.3728 48 | MHz | 33 standard frequencies |
    | Frequency Stability | Fstab | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, temp. variations |
    | Operating Temperature Range | Tuse | -40 +125 | °C | Automotive grade |
    | Supply Voltage | Vdd | 1.62 | 1.8 | 3.63 | V
    | Current Consumption (No Load) | Idd | – | 3.4 | 4.5 | mA | Vdd = 1.8V |
    | OE Disable Current | Iod | – | – | 4.1 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current | Istd | – | 0.6 | 3.5 | µA | Vdd = 1.8V |
    | Duty Cycle | DC | 45 | 50 | 55 | % | All Vdds |
    Other key specifications include jitter performance, startup/resume timing, and input/output characteristics.
    Product Features and Advantages
    The SiT1618 excels in multiple areas:
    1. Wide Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    2. Extreme Temperature Tolerance: Supports operation from -40°C to 125°C.
    3. Excellent Stability: Total frequency stability of ±20 ppm ensures reliable performance.
    4. Energy Efficiency: Low power consumption helps extend battery life in portable applications.
    5. Compatibility: Compatible with standard LVCMOS/LVTTL outputs, simplifying integration with existing hardware designs.
    6. Environmental Compliance: RoHS/REACH compliant and free from lead, halogens, and antimony.
    The SiT1618 stands out in high-demand industries such as automotive, industrial automation, and telecommunications, thanks to its robustness, flexibility, and competitive advantages.
    Application Case Studies and Usage Recommendations
    Example 1: Motor Servo Control Systems
    In servo motor control systems, precision timing is crucial for accurate positioning and smooth operation. The SiT1618’s wide operating temperature range (-40°C to 125°C) ensures stable performance even in extreme environments, such as outdoor motorized systems. Use the OE/ST modes for energy-efficient operation when the system is idle.
    Example 2: Outdoor Networking Equipment
    For outdoor networking gear exposed to fluctuating temperatures, the SiT1618's reliability under varying conditions makes it an ideal choice. Configure the device for standby (ST)

SiT1618AE-78-25S-7.372800参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-78-25S-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-78-25S-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-78-25S-7.372800 SiT1618AE-78-25S-7.372800数据手册

SiT1618AE-78-25S-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972