处理中...

首页  >  产品百科  >  SiT1618AE-72-25S-11.059200

SiT1618AE-72-25S-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-72-25S-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-72-25S-11.059200

SiT1618AE-72-25S-11.059200概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation. It is designed to meet demanding industrial, medical, automotive, and avionics applications requiring stable performance across a wide temperature range. Key features include a supply voltage of 1.8V to 3.3V, an operating temperature range of -40°C to 125°C (with options down to -55°C), and excellent frequency stability as low as ±20 ppm.
    This oscillator is particularly well-suited for applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 combines high reliability, low power consumption (3.4 mA typical at 1.8V), and industry-standard package sizes ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 +20 | ppm | Inclusive of initial tolerance, 1st year aging, and variations over operating conditions |
    | Operating Temperature Range | -40 125 | °C | Extended Industrial and Automotive options available |
    | Supply Voltage | 1.62 3.63 | V
    | Current Consumption (No Load) 3.4 mA | f = 20 MHz, Vdd = 1.8V, 2.5V, 3.0V, or 3.3V |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current 2.6 | 8.5 | μA | Vdd = 2.8V to 3.3V |
    | Output Voltage (High) 90% | Vdd | IOH = -4 mA (3.0V or 3.3V), -3 mA (2.8V or 2.5V), -2 mA (1.8V) |
    | Output Voltage (Low) 10% | Vdd | IOL = 4 mA (3.0V or 3.3V), 3 mA (2.8V or 2.5V), 2 mA (1.8V) |
    Additional Parameters:
    - Input Voltage: 70% Vdd for VIH; 30% Vdd for VIL
    - RMS Period Jitter: 1.6 to 2.5 ps (f = 20 MHz, Vdd = 2.5V to 3.3V)
    - Peak-to-Peak Period Jitter: 12 to 20 ps (f = 20 MHz, Vdd = 2.5V to 3.3V)
    Product Features and Advantages
    The SiT1618 offers several distinct advantages over traditional quartz oscillators:
    1. Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz, ensuring compatibility with diverse applications.

    2. High Temperature Stability: Operates reliably from -40°C to 125°C, with an optional extension to -55°C.
    3. Excellent Frequency Stability: Achieves ±20 ppm total frequency stability, crucial for precision timing requirements.
    4. Low Power Consumption: Minimal power draw at 3.4 mA typical at 1.8V, ideal for energy-sensitive designs.
    5. LVCMOS/LVTTL Compatibility: Ensures seamless integration with various digital logic interfaces.
    6. Industry-Standard Packages: Available in multiple sizes to accommodate different PCB space constraints.
    7. Field Programmability: Supports Time Machine II for instant sample programming and real-time customization.
    8. Environmental Compliance: Fully compliant with RoHS,

SiT1618AE-72-25S-11.059200参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-72-25S-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-72-25S-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-72-25S-11.059200 SiT1618AE-72-25S-11.059200数据手册

SiT1618AE-72-25S-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972