处理中...

首页  >  产品百科  >  SiT1618AE-28-25S-48.000000

SiT1618AE-28-25S-48.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 48MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-28-25S-48.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-28-25S-48.000000

SiT1618AE-28-25S-48.000000概述

    Product Introduction
    The SiT1618, produced by SiTime Corporation, is a standard frequency, high-temperature oscillator designed for industrial, medical, automotive, avionics, and other demanding high-temperature applications. It offers a wide range of operational capabilities and features, making it suitable for environments where reliability, precision, and robustness are paramount.
    Technical Parameters
    - Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: Operates at voltages ranging from 1.8V to 3.3V.
    - Temperature Range: Can function within an operating temperature range from -40°C to 125°C. A -55°C option is available with models SiT8920 and SiT8921.
    - Frequency Stability: Provides excellent total frequency stability as low as ±20 ppm.
    - Power Consumption: Features a low power consumption of 3.4 mA typical at 1.8V.
    - Output Compatibility: Supports LVCMOS/LVTTL compatible output.
    - Package Sizes: Available in industry-standard packages such as 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    Product Features and Advantages
    The SiT1618 stands out due to its programmable drive strength, which allows optimization of clock rise/fall times for specific applications. This feature enhances system EMI and improves downstream chipset jitter. Additionally, the oscillator maintains high output load capability, supporting up to 60 pF or higher capacitive loads with sharp edge rates. Its ability to offer "no runt" pulses and "no glitch" output during startup or resume ensures reliable performance under varying conditions.
    Application Cases and Usage Suggestions
    The SiT1618 is ideal for use in industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. To maximize its efficiency, it is recommended to follow the manufacturer's guidelines regarding the selection of appropriate drive strength settings based on application requirements. Ensuring the correct configuration of Pin 1 as either Output Enable (OE), Standby (ST), or No Connect (NC) is crucial for achieving optimal performance.
    Compatibility and Support
    SiT1618 is fully RoHS and REACH compliant, being Pb-free, Halogen-free, and Antimony-free. For AEC-Q100 qualified oscillators, consider models SiT8924 and SiT8925. SiTime provides comprehensive technical support and resources, including application notes accessible via their website.
    Common Issues and Solutions
    - Problem: High-frequency jitter observed.
    - Solution: Adjust the drive strength setting to improve jitter characteristics.

    - Problem: Excessive power consumption noticed.
    - Solution: Optimize the drive strength setting to reduce current draw.
    - Problem: Difficulty in achieving precise timing due to environmental factors.
    - Solution: Utilize the Time Machine II for real-time customization and testing.
    Conclusion and Recommendation
    The SiT1618 oscillator is an excellent choice for applications requiring high precision, stability, and durability across a broad spectrum of temperatures. Its innovative features and robust design make it a competitive solution in the market. Given its performance metrics and versatility, it is highly recommended for use in critical applications where reliability is non-negotiable.
    For further inquiries or to place an order, visit [SiTime's official website](http://www.sitime.com).

SiT1618AE-28-25S-48.000000参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 48MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-28-25S-48.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-28-25S-48.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-28-25S-48.000000 SiT1618AE-28-25S-48.000000数据手册

SiT1618AE-28-25S-48.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972