处理中...

首页  >  产品百科  >  SiT1618AA-18-33N-22.118400

SiT1618AA-18-33N-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 22.1184MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-18-33N-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-18-33N-22.118400

SiT1618AA-18-33N-22.118400概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-precision, high-temperature oscillator developed by SiTime Corporation. It offers a standardized frequency output ranging between 7.3728 MHz and 48 MHz, making it suitable for a wide range of industrial, medical, automotive, and avionics applications. This oscillator is designed to maintain excellent frequency stability across varying temperatures and power supplies, making it ideal for harsh environments.
    Key features include:
    - Support for 33 standard frequencies.
    - Operating temperature range from -40°C to 125°C.
    - RoHS-compliant, Pb-free, halogen-free, and antimony-free.
    - Excellent frequency stability of ±20 ppm.
    Applications include industrial sensors, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The following technical specifications summarize the key aspects of the SiT1618:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Output Frequency | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature| -40 | -40 to 125 | 125 | °C |
    | Supply Voltage | 1.62 | 1.8 to 3.63 | 3.63 | V |
    | Current Consumption | N/A | 3.4 | 4.5 | mA |
    | Startup Time | N/A | 5 | N/A | ms |
    | Standby Current | N/A | 0.6 | 3.5 | µA |
    | Jitter | N/A | 1.6 | 2.5 | ps |
    Product Features and Advantages
    Unique Features:
    - Wide Frequency Range: Supports 33 standard frequencies tailored for diverse applications.
    - Robust Performance: Maintains ±20 ppm frequency stability even under extreme temperature conditions (-40°C to 125°C).
    - Flexible Operation: Available in multiple package sizes, including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Industry Compliance: Fully RoHS-compliant and environmentally friendly.
    Market Competitiveness:
    The SiT1618 stands out in applications requiring precise timing, such as avionics and medical devices. Its low power consumption and excellent frequency stability ensure reliable performance in challenging environments, providing a competitive edge over traditional quartz-based oscillators.
    Application Cases and Usage Suggestions
    Example Application: Industrial Sensors
    SiT1618 is commonly used in industrial sensors where accurate timing is critical. For instance, in temperature monitoring systems, the oscillator ensures precise synchronization despite fluctuations in ambient temperature.
    Usage Suggestion: Ensure proper decoupling capacitors (≥0.1 µF) are connected between Vdd and GND to stabilize power supply noise. Follow recommended drive strength settings based on application requirements to optimize performance.
    Example Application: Motor Servo Systems
    In motor servo systems, the SiT1618 provides stable clock signals even under dynamic load changes.
    Usage Suggestion: Use the OE pin to disable the output driver during idle periods, reducing power consumption. Ensure pin 1 is grounded or connected to a pull-up resistor when unused to avoid floating states.
    Compatibility and Support
    Compatibility:
    The SiT1618 is fully compatible with LVCMOS/LVTTL output standards, ensuring seamless integration with existing systems. Additionally, its field programmable capability allows for real-time customization of frequency and functionality.
    Support:
    SiTime Corporation provides comprehensive technical support, including fiel

SiT1618AA-18-33N-22.118400参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 22.1184MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-18-33N-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-18-33N-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-18-33N-22.118400 SiT1618AA-18-33N-22.118400数据手册

SiT1618AA-18-33N-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972