处理中...

首页  >  产品百科  >  SIT8008AI-81-18E-62.000000

SIT8008AI-81-18E-62.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 62MHz
供应商型号: 10A-SIT8008AI-81-18E-62.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-81-18E-62.000000

SIT8008AI-81-18E-62.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low power programmable oscillator developed by SiTime Corporation. It offers flexibility in both frequency and output characteristics, making it suitable for a wide range of applications. This oscillator can produce any frequency between 1 MHz and 110 MHz with an accuracy of six decimal places. The SiT8008 is ideal for use in digital systems such as digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, EPON, and more. Its robust performance ensures compatibility with high-speed serial protocols like USB, SATA, SAS, Firewire, and various Ethernet standards.
    Technical Parameters
    The SiT8008 operates within a broad temperature range, supporting extended commercial grades (-20°C to +70°C) and industrial grades (-40°C to +85°C). The supply voltage ranges from 1.8V to 3.63V, with typical current consumption of 3.6 mA under no load conditions. The oscillator exhibits excellent total frequency stability, with variations as low as ±20 PPM inclusive of initial tolerance, aging, temperature fluctuations, and supply voltage changes. Key electrical parameters include:
    - Output Frequency Range: 1 MHz to 110 MHz
    - Frequency Stability: ±20 to ±50 PPM
    - Startup Time: Up to 5 ms
    - Output High Voltage: ≥ 90% of Vdd
    - Output Low Voltage: ≤ 10% of Vdd
    Product Features and Advantages
    The SiT8008 stands out due to its programmable drive strength, which enhances system EMI reduction and allows optimization for various capacitive loads. Other notable features include:
    - LVCMOS/HCMOS Compatibility: Ensures seamless integration into existing circuits.
    - Field Programmable Oscillator: Allows for quick prototyping and customization.
    - RoHS and REACH Compliance: Environmentally friendly design.
    - RMS Period Jitter: As low as 1.76 ps at 75 MHz.
    - Industry Standard Packages: Available in multiple sizes for flexibility.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds application across numerous sectors including consumer electronics, networking, and storage solutions. For instance, in IP camera systems, its high precision and stability ensure reliable synchronization, while in tablet devices, its low power consumption extends battery life. Users should consider the rise/fall time settings when integrating the oscillator to maximize performance in their specific applications. Additionally, ensuring a proper bypass capacitor (≥ 0.1 µF) between Vdd and GND is critical for stable operation.
    Compatibility and Support
    SiT8008 oscillators are compatible with most industry-standard interfaces and packaging formats. SiTime provides comprehensive technical support, including access to detailed application notes and programming tools like the Time Machine II, enabling users to configure devices tailored to their needs.
    Common Issues and Solutions
    Some common issues encountered might involve incorrect setup or misunderstanding of the programmable parameters. To address these:
    - Ensure correct connection of OE/ST pin to prevent unexpected behavior.
    - Verify that the output load matches the expected capacitive load for optimal performance.
    Conclusion and Recommendation
    Overall, the SiT8008 demonstrates superior performance and adaptability, making it a strong contender in the market for programmable oscillators. Its ability to handle diverse operating conditions and deliver consistent output makes it highly recommendable for designers seeking reliability and flexibility in their electronic designs. Whether you need a component for consumer electronics or industrial-grade applications, the SiT8008 is a smart choice.

SIT8008AI-81-18E-62.000000参数

参数
扩频带宽 -
频率 62MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm

SIT8008AI-81-18E-62.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-81-18E-62.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-81-18E-62.000000 SIT8008AI-81-18E-62.000000数据手册

SIT8008AI-81-18E-62.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972