处理中...

首页  >  产品百科  >  SiT1618AA-81-18S-12.000000

SiT1618AA-81-18S-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-81-18S-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-81-18S-12.000000

SiT1618AA-81-18S-12.000000概述

    SiT1618: A Comprehensive Overview of the Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed by SiTime Corporation. It offers robust performance in extreme environments, making it suitable for industrial, medical, automotive, and avionics applications. With 33 pre-defined frequencies ranging from 7.3728 MHz to 48 MHz, this oscillator ensures compatibility across multiple platforms. Operating within a wide temperature range of -40°C to 125°C, the SiT1618 is engineered to excel in demanding conditions. Applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    The SiT1618 provides several key technical specifications:
    - Supply Voltage: Operates at 1.8V, 2.5V to 3.3V, and up to 3.63V.
    - Frequency Stability: ±20 ppm, with options extending to ±50 ppm.
    - Operating Temperature: -40°C to 125°C.
    - Power Consumption: Typical current draw of 3.4 mA at 1.8V under no-load conditions.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Packages: Available in various industry-standard sizes such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    Product Features and Advantages
    The SiT1618 stands out due to its excellent frequency stability and low power consumption. Its robustness under harsh conditions ensures reliability in critical applications. Key advantages include:
    - Wide Frequency Range: Supports a broad spectrum of standard frequencies.
    - Environmental Compliance: Compliant with RoHS, REACH, and free from halogens and antimony.
    - Programmable Drive Strength: Enhances EMI reduction and jitter minimization by adjusting rise/fall times.
    - Instant Sampling: Offers immediate sample availability through Time Machine II and field programmable oscillators.
    Application Cases and Usage Suggestions
    The SiT1618 finds application in scenarios requiring stable timing solutions in high-temperature environments. Examples include:
    - Industrial Sensors: Ensures precise timing amidst fluctuating temperatures.
    - Medical Imaging Equipment: Critical for maintaining image integrity under demanding thermal conditions.

    Usage tips include selecting appropriate drive strength based on output load requirements and ensuring proper decoupling capacitance (≥0.1 µF) between Vdd and GND.
    Compatibility and Support
    The SiT1618 demonstrates excellent compatibility with existing electronic systems and supports integration into diverse designs. SiTime provides comprehensive support including software tools like Time Machine II for field programming, ensuring ease of implementation.
    Common Issues and Solutions
    Common user concerns include startup delays and excessive current draw. Solutions involve verifying correct configuration settings and ensuring adequate supply voltage levels. Detailed troubleshooting guides are available in the manual.
    Summary and Recommendation
    The SiT1618 excels in delivering reliable timing solutions in challenging environments. Its combination of advanced features, superior performance, and compliance with stringent environmental standards makes it an ideal choice for mission-critical applications. We highly recommend the SiT1618 for any project demanding high-frequency stability and resilience against extreme temperatures.
    For further inquiries or purchasing options, visit [SiTime Corporation](www.sitime.com).

SiT1618AA-81-18S-12.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 12MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-81-18S-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-81-18S-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-81-18S-12.000000 SiT1618AA-81-18S-12.000000数据手册

SiT1618AA-81-18S-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972