处理中...

首页  >  产品百科  >  SiT1618AA-78-33N-22.118400

SiT1618AA-78-33N-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 22.1184MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-78-33N-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-78-33N-22.118400

SiT1618AA-78-33N-22.118400概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a versatile standard frequency, high-temperature oscillator designed to meet the stringent requirements of industrial, medical, automotive, and avionics applications. This oscillator provides a stable frequency range from 7.3728 MHz to 48 MHz and operates across a wide temperature range, making it ideal for environments with extreme conditions. Key application areas include industrial sensors, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below are the essential technical specifications for the SiT1618:
    | Parameter | Value |

    | Supply Voltage | 1.8V to 3.3V |
    | Frequency Stability | ±20 ppm |
    | Operating Temperature | -40°C to 125°C |
    | Current Consumption | 3.4 mA typical @ 1.8V |
    | Output Compatibility | LVCMOS/LVTTL |
    | Package Sizes | 2.0x1.6mm, 2.5x2.0mm, etc. |
    Additional specifications include:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Support for both extended industrial and automotive temperature ranges.
    - RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.
    Product Features and Advantages
    The SiT1618 stands out due to several unique features:
    - High Precision: ±20 ppm frequency stability ensures reliability in demanding environments.
    - Energy Efficiency: Low power consumption makes it suitable for battery-operated devices.
    - Flexibility: Field programmable via Time Machine II, allowing customization for specific applications.
    - Durability: Designed to withstand temperatures up to 125°C, ensuring longevity in harsh conditions.
    These advantages make the SiT1618 a strong competitor in the high-temperature oscillator market, offering both precision and adaptability.
    Application Cases and Usage Recommendations
    The SiT1618 is well-suited for various applications such as:
    - Industrial Sensors: Monitoring systems that require high precision and reliability.
    - Motor Servo Systems: Ensuring smooth operation in high-temperature settings.
    - Medical Equipment: Video cameras and tracking systems benefit from its stability and efficiency.
    Usage Suggestions:
    - Use the Standby mode (ST) when the oscillator is idle to conserve power.
    - Optimize drive strength for different output loads to improve signal integrity and reduce EMI.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard packages and interfaces, facilitating integration into existing designs. SiTime offers comprehensive support including documentation, software tools, and customer service to assist users throughout the design and deployment phases.
    Common Issues and Solutions
    Some common user concerns and their solutions include:
    - Glitches During Startup: Ensure proper decoupling capacitors are in place.
    - Incorrect Drive Strength Settings: Refer to the provided tables to match load capacitance with desired rise/fall times.
    Conclusion and Recommendation
    The SiT1618 is an exceptional choice for applications requiring precise timing solutions under challenging environmental conditions. Its robust performance, flexibility, and compliance with industry standards make it a top contender in the electronic components market. We highly recommend the SiT1618 for projects needing reliable, high-performance oscillators.
    For further inquiries or custom configurations, contact SiTime directly or consult their official website at [www.sitime.com](http://www.sitime.com).

SiT1618AA-78-33N-22.118400参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 22.1184MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-78-33N-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-78-33N-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-78-33N-22.118400 SiT1618AA-78-33N-22.118400数据手册

SiT1618AA-78-33N-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972