处理中...

首页  >  产品百科  >  SiT8008AI-31-25S-32.000000

SiT8008AI-31-25S-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 32MHz QFN
供应商型号: 10A-SIT8008AI-31-25S-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-25S-32.000000

SiT8008AI-31-25S-32.000000概述

    # SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008 Low Power Programmable Oscillator, manufactured by SiTime Corporation, is a cutting-edge solution designed for a wide range of electronic applications. This oscillator offers exceptional flexibility and reliability by providing programmable frequencies between 1 MHz and 110 MHz with six decimal place accuracy. The SiT8008 is particularly suitable for applications in digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), Internet Protocol Cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, and EPON systems, among others.
    The device operates over a broad temperature range of -40°C to 85°C, making it ideal for harsh environments. Additionally, it supports high-speed serial protocols such as USB, SATA, SAS, Firewire, and various Ethernet standards. The SiT8008's excellent total frequency stability ensures that it remains highly accurate under varying conditions.
    Technical Parameters
    The SiT8008 oscillator boasts the following technical specifications:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM, inclusive of initial tolerance, first-year aging, and variations due to operating temperature, rated power supply voltage, and load (15 pF ±10%).
    - Operating Temperature Range: -40°C to 85°C.
    - Supply Voltage: Ranges from 1.62V to 3.63V.
    - Current Consumption: Typically 3.6 mA under no-load conditions at 20 MHz and Vdd = 2.8V.
    - Standby Current: As low as 0.6 µA.
    - Jitter: RMS Period Jitter of 3 ps at 75 MHz and Vdd = 2.5V to 3.3V.
    - Output Compatibility: Supports LVCMOS/HCMOS standards.
    - Packages: Available in industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    Product Features and Advantages
    The SiT8008 stands out with its programmable drive strength, allowing users to adjust the output characteristics for optimized performance. Key advantages include:
    - Customizable Frequencies: Any frequency between 1 MHz and 110 MHz can be programmed to six decimal places.
    - Energy Efficiency: Ultra-low power consumption (3.6 mA typical) makes it ideal for battery-powered devices.
    - Robust Design: Operates reliably across extreme temperatures and supports multiple supply voltages.
    - Compatibility: Compatible with both LVCMOS and HCMOS outputs, ensuring seamless integration into existing designs.
    - Compliance: Compliant with Pb-free, RoHS, and REACH standards.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds applications in various industries, including consumer electronics, networking, and storage solutions. For instance:
    - Consumer Electronics: In tablets and e-books, the SiT8008 ensures stable timing signals for efficient processing and display updates.
    - Networking: In GPON and EPON systems, it supports high-speed data transmission over long distances with minimal jitter.
    - Storage Solutions: Ideal for SSDs where precise timing is crucial for data integrity and performance.
    Usage Recommendations:
    - Ensure proper grounding with a 0.1 µF capacitor between Vdd and GND.
    - Use pull-up resistors of less than 10 kΩ in high-noise environments to prevent signal distortion.
    - Program the drive strength according to the specific application requirements to optimize performance and minimize EMI.
    Compatibility and Support
    The SiT8008 is fully compatible with standard PCB layouts and can be easily integrated into existing designs. SiTime Corporation offers comprehensive support, including factory programming services for mass production and detailed application notes for custom configurations. Users can also utilize the Time Machine II programmer for real-time customization of features.
    Common Issues and Solutions
    Some common issues encountered with the SiT8008 and their solutions include:

SiT8008AI-31-25S-32.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 32MHz
通用封装 QFN

SiT8008AI-31-25S-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-31-25S-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-25S-32.000000 SiT8008AI-31-25S-32.000000数据手册

SiT8008AI-31-25S-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972