处理中...

首页  >  产品百科  >  SiT1618AE-18-18S-16.384000

SiT1618AE-18-18S-16.384000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 16.384MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-18-18S-16.384000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-18-18S-16.384000

SiT1618AE-18-18S-16.384000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, avionics, and other high-temperature applications. It features a robust design capable of operating within an extended temperature range of -40°C to 125°C, making it suitable for harsh environments. With a wide range of supported frequencies (33 standard frequencies between 7.3728 MHz and 48 MHz) and excellent total frequency stability (as low as ±20 ppm), the SiT1618 ensures precise timing and reliable performance in critical applications.
    Applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. Its compatibility with LVCMOS/LVTTL outputs and industry-standard packages makes it highly versatile for integration into diverse electronic designs.
    Technical Parameters
    Below is a summary of the technical specifications extracted from the product's technical manual:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Output Frequency Range | - | 33 | - | Standard Frequencies | Between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -25 | +20 | +25 | ppm | Includes initial tolerance, 1st-year aging, temperature variations, and load conditions |
    | Operating Temperature Range | -40 | +105 | +125 | °C | Extended Industrial, Automotive |
    | Supply Voltage | 1.62 | 2.8 | 3.63 | V | Recommended voltages: 1.8V, 2.5V, 3.3V |
    | Current Consumption | - | 3.4 | 4.5 | mA | Typical (No Load, f = 20 MHz, Vdd = 1.8V) |
    | Standby Current | - | 0.6 | 3.5 | µA | Vdd = 1.8V |
    | RMS Period Jitter (f = 20 MHz) | - | 1.6 | 2.5 | ps | Vdd = 2.5V - 3.3V |
    | Peak-to-Peak Phase Jitter | - | 12 | 20 | ps | f = 20 MHz, Vdd = 2.5V - 3.3V |
    Product Features and Advantages
    The SiT1618 offers several unique features that set it apart from competitors:
    1. Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz, making it adaptable to a broad spectrum of applications.
    2. High Temperature Stability: Operates reliably in temperatures ranging from -40°C to 125°C, ensuring durability in extreme environments.
    3. Low Power Consumption: Typical power consumption is as low as 3.4 mA at 1.8V, making it ideal for battery-powered devices.
    4. Flexible Pin Configurations: Pin 1 can be programmed for Output Enable (OE), Standby (ST), or No Connect (NC), providing versatility in application design.
    5. Field Programmable: Supports Time Machine II programming for customization of features such as frequency and drive strength.
    6. Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, ensuring environmental compliance.
    These advantages make the SiT1618 a strong contender in markets requiring high precision and reliability under challenging conditions.
    Application Cases and Usage Suggestions
    Application Case 1: Medical Video Cameras
    The SiT1618 is well-suited for medical imaging applications where precise timing and reliability are crucial. For instance, in medical video cameras, the oscillator must maintain stable output despite rapid temperature fluctuations

SiT1618AE-18-18S-16.384000参数

参数
扩频带宽 -
频率 16.384MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-18-18S-16.384000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-18-18S-16.384000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-18-18S-16.384000 SiT1618AE-18-18S-16.384000数据手册

SiT1618AE-18-18S-16.384000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972