处理中...

首页  >  产品百科  >  SiT1618AA-81-25N-30.000000

SiT1618AA-81-25N-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-81-25N-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-81-25N-30.000000

SiT1618AA-81-25N-30.000000概述

    Product Overview: SiT1618 Standard Frequency, High Temperature Oscillator
    The SiT1618 is a standard frequency, high temperature oscillator developed by SiTime Corporation, a leading provider of precision timing solutions. This oscillator is designed to deliver exceptional reliability and performance across a wide range of industrial, medical, automotive, and avionics applications. It combines advanced MEMS technology with robust packaging to ensure stable performance in challenging environments.
    Product Introduction
    Product Type and Function
    The SiT1618 is a programmable MEMS oscillator that provides precise clock signals with frequencies ranging from 7.3728 MHz to 48 MHz. The product offers several configuration options for power supply voltages (1.8V to 3.3V), making it versatile for different electronic designs.
    Primary Applications
    This oscillator is ideal for use in:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servo systems
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Its ability to operate in extreme temperatures and maintain low phase noise makes it suitable for demanding applications such as those requiring compliance with AEC-Q100 standards.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | N/A | 7.3728-48 | N/A | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V |
    | Operating Temperature Range | -40 | -40 to 125 | 125 | °C |
    | Current Consumption | N/A | 3.4 mA | 4.5 mA | mA |
    | Jitter (RMS Period) | N/A | 1.6-2.5 | 2.5 | ps |
    | Drive Strength (Rise/Fall Time)| N/A | 0.65-6.16 | N/A | ns |
    Key Features and Advantages
    1. Wide Frequency Range: Supports 33 standard frequencies within the 7.3728 MHz to 48 MHz spectrum.
    2. Extensive Operating Temperature Range: Operates from -40°C to 125°C, ensuring reliability in harsh environmental conditions.
    3. Low Power Consumption: Typical current draw of 3.4 mA at 1.8V ensures energy-efficient performance.
    4. High Frequency Stability: Total frequency stability as low as ±20 ppm ensures accurate timing across varying conditions.
    5. RoHS and REACH Compliant: Pb-free, halogen-free, and antimony-free design aligns with global environmental regulations.
    Application Case Studies and Usage Recommendations
    Application Example: Industrial Sensors
    Industrial sensors require precise timing signals under varying environmental conditions. The SiT1618's robust design ensures that it maintains frequency accuracy even at high temperatures or in humid environments. For optimal performance:
    - Use external pull-up resistors when configuring the OE/ST pin.
    - Ensure a 0.1 µF capacitor is connected between Vdd and GND to stabilize power supply.
    Application Example: Medical Video Cameras
    Medical imaging devices demand jitter-free output to prevent signal distortion. To meet these demands:
    - Program the device to operate at lower frequencies (e.g., 12 MHz) for improved jitter characteristics.
    - Optimize the drive strength to reduce EMI without compromising output quality.
    Compatibility and Support
    The SiT1618 is compatible with standard industry packages, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Additionally, the availability of field-programmable versions enables rapid prototyping and customization. SiTime offers comprehensive technic

SiT1618AA-81-25N-30.000000参数

参数
扩频带宽 -
频率 30MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AA-81-25N-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-81-25N-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-81-25N-30.000000 SiT1618AA-81-25N-30.000000数据手册

SiT1618AA-81-25N-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972