处理中...

首页  >  产品百科  >  SIT8008AI-31-33S-54.000000

SIT8008AI-31-33S-54.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 54MHz
供应商型号: 10A-SIT8008AI-31-33S-54.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-31-33S-54.000000

SIT8008AI-31-33S-54.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    Product Introduction
    The SiT8008 is a programmable oscillator designed by SiTime Corporation, offering precise timing solutions for modern electronic devices. This product can generate any frequency between 1 MHz and 110 MHz with an accuracy up to six decimal places, making it ideal for a variety of applications requiring robust timing capabilities. The SiT8008 is especially suited for environments with operating temperatures ranging from -40°C to 85°C, making it suitable for both industrial and extended commercial-grade products. Key application domains include Digital Still Cameras (DSC), Digital Video Cameras (DVC), Digital Video Recorders (DVR), Internet Protocol Cameras (IP CAM), tablets, e-books, Solid-State Drives (SSD), GPON (Gigabit Passive Optical Network), and EPON (Ethernet Passive Optical Network).
    Technical Parameters
    The SiT8008 oscillator provides excellent total frequency stability as low as ±20 PPM, which ensures reliable performance across varying environmental conditions. The power consumption is relatively low, averaging around 3.6 mA under typical conditions. Its output is compatible with both LVCMOS and HCMOS standards, providing flexibility in interfacing with different systems. The oscillator supports multiple output drive strengths for optimal system performance and compatibility, with industry-standard packaging options available in sizes such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    One standout feature of the SiT8008 is its programmability, allowing users to customize the oscillator's characteristics to fit specific needs. This includes adjusting frequency, drive strength, and stability parameters. It also offers superior jitter performance, with RMS period jitter as low as 1.76 ps at 75 MHz and RMS phase jitter down to 0.5 ps for certain bandwidths. The oscillator supports high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet (up to 10G), ensuring compatibility with advanced networking and storage applications.
    Application Case Studies and Usage Recommendations
    The SiT8008 has been deployed in several key areas, including multimedia devices, storage solutions, and communication infrastructure. For instance, it serves as a critical component in IP surveillance cameras, where its stable frequency output and low power consumption contribute to long battery life and reliable performance in challenging outdoor environments. In tablet devices, the SiT8008 helps maintain consistent synchronization and data transfer rates. To optimize performance, designers should ensure proper decoupling capacitance (typically 0.1 µF) between VDD and GND, as well as selecting appropriate drive strength based on the intended load. Additionally, users should consider the implications of enabling the OE pin to achieve power-saving modes when the oscillator is not actively used.
    Compatibility and Support
    The SiT8008 is designed to integrate seamlessly with various electronic components, supporting standard LVCMOS/HCMOS interfaces and multiple supply voltages (1.8V, 2.5V, 2.8V, 3.0V, and 3.3V). SiTime Corporation offers comprehensive technical support and maintains compliance with industry standards such as RoHS, REACH, and Pb-free certifications. Customers can access additional resources like the Time Machine II programming tool for customized configurations.
    Common Issues and Solutions
    Users might encounter challenges related to startup times, output enable/disable transitions, or rise/fall times. Common issues include:
    - Glitches during startup: Addressed by the SiT8008's design, which ensures no runt pulses or glitches occur during these transitions.
    - Insufficient output swing under heavy loads: Users should increase the drive strength setting according to the provided tables to accommodate larger

SIT8008AI-31-33S-54.000000参数

参数
频率 54MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -

SIT8008AI-31-33S-54.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-31-33S-54.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-31-33S-54.000000 SIT8008AI-31-33S-54.000000数据手册

SIT8008AI-31-33S-54.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972