处理中...

首页  >  产品百科  >  SiT1618AE-13-XXS-9.830400

SiT1618AE-13-XXS-9.830400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 9.8304MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-XXS-9.830400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-XXS-9.830400

SiT1618AE-13-XXS-9.830400概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction:
    The SiT1618 is a highly advanced standard frequency, high-temperature oscillator designed to cater to demanding industrial, medical, automotive, and avionics applications. This oscillator offers precise timing solutions across a wide temperature range, ensuring reliability in environments where extreme conditions prevail. With its robust design and high stability, the SiT1618 is a critical component for various industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: 1.8V to 3.3V.
    - Operating Temperature: -40°C to 125°C. For extended options (-55°C), refer to SiT8920 and SiT8921.
    - Frequency Stability: ±20 ppm, inclusive of initial tolerance, first-year aging, and variations over temperature, rated voltage, and load (15 pF ± 10%).
    - Output Characteristics: Compatible with LVCMOS/LVTTL outputs, available in multiple industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, 7.0 x 5.0 mm.
    - Power Consumption: 3.4 mA typical at 1.8V.
    - Jitter:
    - RMS Period Jitter: 1.6 to 2.5 ps (Vdd = 2.5V, 2.8V, 3.0V or 3.3V, f = 20 MHz).
    - Peak-to-Peak Period Jitter: 12 to 20 ps (Vdd = 2.5V, 2.8V, 3.0V or 3.3V, f = 20 MHz).
    Product Features and Advantages:
    - Wide Frequency Range: Supports 33 standard frequencies tailored to diverse application requirements.
    - High Temperature Operation: Operates effectively in temperatures ranging from -40°C to 125°C, ensuring stability in harsh environments.
    - Exceptional Frequency Stability: ±20 ppm ensures minimal frequency drift over time and temperature changes.
    - Low Power Consumption: Minimal power draw (3.4 mA typical at 1.8V) makes it energy-efficient.
    - Compatibility: Fully compatible with LVCMOS/LVTTL standards and various package sizes.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    - Field Programmability: Instant samples possible with Time Machine II and field programmable oscillators.
    Application Case Studies and Usage Suggestions:
    - Industrial Sensors: Use the SiT1618 for precise timing in sensor arrays where temperature fluctuations are common.
    - Medical Equipment: Ideal for medical video cameras and asset tracking systems requiring stable frequency outputs under varied environmental conditions.
    - Networking Equipment: Suitable for outdoor networking equipment where reliable operation in extreme temperatures is crucial.
    Usage Suggestions:
    - Ensure proper power supply with a minimum of 0.1 µF capacitor between Vdd and GND.
    - Utilize a pull-up resistor of 10 kΩ or less on pin 1 if not externally driven.
    Compatibility and Support:
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces and various industry-standard package sizes. SiTime Corporation provides comprehensive support including technical documentation, sample requests, and programming services via Time Machine II.
    Common Issues and Solutions:
    | Issue | Solution |

    | Inconsistent frequency output | Verify all connections and ensure correct Vdd levels. |
    | High power consumption | Check for unnecessary pin configurations causing extra drain. |
    Conclusion and Recommendation:
    The SiT1618 is an exceptional choice for applications demanding high-frequency precision and durability in challenging environmental conditions. With its broad frequency range, low power consumption, and excellent stability, it stands out as a top-tier solution in its category. It is highly recommended for industries requiring reliable timing solutions.

    This article provid

SiT1618AE-13-XXS-9.830400参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 9.8304MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-13-XXS-9.830400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-XXS-9.830400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-XXS-9.830400 SiT1618AE-13-XXS-9.830400数据手册

SiT1618AE-13-XXS-9.830400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972