处理中...

首页  >  产品百科  >  SiT1618AA-72-33S-19.660800

SiT1618AA-72-33S-19.660800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 19.6608MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-72-33S-19.660800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-72-33S-19.660800

SiT1618AA-72-33S-19.660800概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance oscillator designed to meet the demanding requirements of industrial, medical, automotive, avionics, and other high-temperature applications. It is a member of the SiTime family of products known for their reliability and precision. This oscillator is available in multiple standard frequencies ranging from 7.3728 MHz to 48 MHz, making it versatile for various applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Key Features:
    - Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Operates with supply voltages of 1.8V, 2.5V, or 3.3V.
    - Outstanding total frequency stability as low as ±20 ppm.
    - Low power consumption, typically 3.4 mA at 1.8V.
    - Compatible with LVCMOS/LVTTL outputs.
    - Available in industry-standard package sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Instant sampling capability via Time Machine II and field programmable oscillators.
    - Fully compliant with RoHS, REACH standards, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    Here are some critical technical specifications extracted from the product datasheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Operating Temperature | -40 | 125 °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption 3.4 | 4 | mA (Vdd = 1.8V) |
    | Frequency Stability | ±20 | ±25 | ±50 | ppm |
    | Rise/Fall Time | 1.0 | 1.3 | 2.5 | ns |
    For a comprehensive list of electrical characteristics and detailed performance metrics, please refer to the official datasheet provided by SiTime Corporation.
    Product Characteristics and Advantages
    The SiT1618 stands out due to several unique features that make it ideal for challenging environments:
    - Wide Operating Temperature Range: Withstanding temperatures from -40°C to 125°C ensures reliable performance in harsh conditions.
    - Low Power Consumption: Minimal energy usage helps in extending battery life and reducing operational costs.
    - Flexible Package Options: Compatibility with multiple standardized packages facilitates easy integration into existing designs.
    - High Stability and Accuracy: ±20 ppm frequency stability guarantees precise timing across varying environmental conditions.
    - Field Programmability: Users can customize frequencies and other parameters post-manufacturing using the Time Machine II tool.
    Application Cases and Usage Suggestions
    The SiT1618 is particularly suited for applications requiring robustness against temperature fluctuations and power efficiency. Here are some practical scenarios where it excels:
    - Industrial Automation: Use in harsh environments like factories with fluctuating temperatures.
    - Medical Equipment: Suitable for portable ultrasound machines and wearable health monitors due to its low power draw.
    - Automotive Electronics: Ideal for engine control units and infotainment systems needing stable oscillations under extreme heat.
    Usage Tips:
    - Always ensure proper grounding and decoupling capacitors are used according to recommendations.
    - Consider adjusting drive strength settings based on specific application needs to optimize performance.
    Compatibility and Support
    The SiT1618 is designed to integrate seamlessly into diverse electronic systems. It maintains compatibility with standard interfaces and protocols, ensuring smooth integration. SiTime offers extensive support including technical documentation, sample kits, and customer service to assist developers throughout their project lifecycle.
    Common Issu

SiT1618AA-72-33S-19.660800参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 19.6608MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-72-33S-19.660800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-72-33S-19.660800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-72-33S-19.660800 SiT1618AA-72-33S-19.660800数据手册

SiT1618AA-72-33S-19.660800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972