处理中...

首页  >  产品百科  >  SiT1618AA-73-25S-30.000000

SiT1618AA-73-25S-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-25S-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-25S-30.000000

SiT1618AA-73-25S-30.000000概述

    Product Introduction
    The SiT1618, produced by SiTime Corporation, is a standard frequency, high-temperature oscillator designed to cater to demanding industrial, medical, automotive, and avionics applications. This device offers a comprehensive set of frequencies ranging between 7.3728 MHz and 48 MHz, making it versatile for various electronic systems. Its ability to operate across a wide temperature range, from -40°C to 125°C, along with its excellent frequency stability, positions it as an ideal choice for high-temperature environments where reliability and precision are critical.
    Technical Parameters
    The technical specifications of the SiT1618 include:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Voltage Supply: Operates within a range of 1.8V to 3.3V.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st year aging, and variations over operating temperature, rated power supply voltage, and load).
    - Operating Temperature: Supports extended industrial (-40°C to +105°C) and automotive (-40°C to +125°C) ranges.
    - Power Consumption: 3.4 mA typical at 1.8V.
    - Output: Compatible with LVCMOS/LVTTL.
    - Package Sizes: Industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    Product Features and Advantages
    The SiT1618 offers several unique advantages:
    - Excellent Frequency Stability: With stability as low as ±20 ppm, it ensures precise timing in critical applications.
    - Low Power Consumption: The typical power consumption of 3.4 mA at 1.8V makes it energy-efficient.
    - LVCMOS/LVTTL Compatibility: Ensures seamless integration with existing circuit designs.
    - Field Programmable Oscillators: Allows instant sampling with Time Machine II for real-time customization.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Application Cases and Usage Suggestions
    The SiT1618 is suitable for a variety of applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, etc.
    Usage Suggestion:
    When designing circuits for harsh environmental conditions, ensure the SiT1618 is placed in a location that maintains optimal thermal management. Use a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT1618 is compatible with most standard electronic components and systems, facilitating easy integration. SiTime Corporation provides comprehensive support, including technical documentation and customer service, ensuring smooth product adoption and troubleshooting.
    Common Issues and Solutions
    | Issue | Solution |

    | Glitches during startup | Ensure proper pull-up resistors (10 kΩ or less) if Pin 1 is not externally driven. |
    | High current consumption | Verify correct voltage levels and configurations; consider using lower drive strength settings. |
    | Output instability | Check the load capacitance and ensure it falls within the recommended range. |
    Conclusion and Recommendation
    The SiT1618 is a robust and versatile oscillator with impressive frequency stability, low power consumption, and broad operating temperature ranges. It stands out in industrial, medical, and automotive sectors due to its reliability and adaptability. Given its comprehensive technical features and strong support, the SiT1618 is highly recommended for designers requiring high-quality oscillators for challenging environments.
    Final Recommendation: Strongly recommended for high-reliability, precision-demanding applications.
    Note: Always refer to the official SiTime Corporation documentation for detailed specifications and usage instructions.
    Product Source: [S

SiT1618AA-73-25S-30.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 30MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-25S-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-25S-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-25S-30.000000 SiT1618AA-73-25S-30.000000数据手册

SiT1618AA-73-25S-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972