处理中...

首页  >  产品百科  >  SiT1618AE-11-18N-22.118400

SiT1618AE-11-18N-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 22.1184MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-11-18N-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-11-18N-22.118400

SiT1618AE-11-18N-22.118400概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, avionics, and other high-temperature applications. It offers 33 standard frequency options ranging from 7.3728 MHz to 48 MHz, making it highly versatile for various electronic designs. The SiT1618 ensures excellent total frequency stability (±20 ppm) and operates across a wide temperature range of -40°C to 125°C.
    Technical Parameters
    The SiT1618 features a robust design and numerous technical specifications:
    - Frequency Range: 7.3728 MHz to 48 MHz.
    - Voltage Supply: 1.8V to 3.3V.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st year aging, and temperature variations).
    - Operating Temperature Range:
    - Extended Industrial: -40°C to +105°C.
    - Automotive: -40°C to +125°C.
    - Current Consumption:
    - No Load: 3.4 mA typical at 1.8V.
    - OE Disable Current: Up to 4.1 mA at 2.5V to 3.3V.
    - Standby Current: 0.6 μA to 3.5 μA.
    - Output Type: LVCMOS/LVTTL compatible.
    - Packages: Available in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out due to several unique features:
    - Instant Sampling: Using the Time Machine II, users can instantly sample oscillators tailored to specific requirements.
    - Field Programmability: Supports custom programming for precise frequency and voltage configurations.
    - Stable Performance: Maintains frequency stability across a broad range of conditions.
    - Low Power Consumption: Efficient current consumption makes it ideal for power-sensitive applications.
    - Wide Compatibility: Compatible with various industry-standard LVCMOS/LVTTL interfaces.
    - Environmental Compliance: Meets stringent environmental standards ensuring reliability and sustainability.
    Application Case Studies and Usage Suggestions
    The SiT1618 finds application in numerous high-demand scenarios such as industrial sensors, motor servos, outdoor networking equipment, medical imaging systems, and asset tracking. Here are some practical use cases:
    - Industrial Sensors: Utilize its high-temperature resilience to monitor environments prone to extreme conditions.
    - Automotive: Ideal for automotive electronics where precise timing and stability under varying temperatures are crucial.
    - Networking Equipment: Suitable for outdoor networking applications requiring robust and reliable performance.
    Usage Recommendations: Ensure appropriate power supply voltages are matched to your system’s needs and maintain optimal loading conditions to maximize efficiency.
    Compatibility and Support
    The SiT1618 is designed for seamless integration with existing electronic components. It adheres to industry standards, ensuring compatibility with various platforms. SiTime provides comprehensive support including technical documentation, sample kits, and programming tools like the Time Machine II.
    Common Issues and Solutions
    Below are common issues encountered with the SiT1618 and their solutions:
    - Issue: Glitches during startup.
    - Solution: Ensure proper capacitor placement (minimum 0.1 μF) between Vdd and GND as per recommended circuit diagrams.

    - Issue: Unstable frequency output.
    - Solution: Check the supply voltage range and confirm adherence to recommended operating temperatures.
    - Issue: High current draw.
    - Solution: Optimize OE/ST pin configuration to enable standby mode when not actively needed.
    Summary and Recommendation
    The SiT1618 offers an exceptional balance of performance, versatility, and durability, making it an ideal choice for high-temperature and precision timing applications. Its standout features inc

SiT1618AE-11-18N-22.118400参数

参数
扩频带宽 -
频率 22.1184MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-11-18N-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-11-18N-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-11-18N-22.118400 SiT1618AE-11-18N-22.118400数据手册

SiT1618AE-11-18N-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972