处理中...

首页  >  产品百科  >  SiT1602AI-11-18E-66.000000

SiT1602AI-11-18E-66.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 66MHz
供应商型号: 10A-SIT1602AI-11-18E-66.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-11-18E-66.000000

SiT1602AI-11-18E-66.000000概述

    Product Introduction
    The SiT1602, manufactured by SiTime Corporation, is a low-power, standard frequency oscillator designed to deliver precise timing solutions across various electronic applications. This oscillator supports a broad range of standard frequencies between 3.75 MHz and 77.76 MHz, offering excellent total frequency stability as low as ±20 PPM. With its low power consumption (typically 3.6 mA) and standby current as low as 0.6 μA, it is well-suited for battery-powered devices and high-performance systems. The SiT1602 operates across an extended commercial temperature range of -20°C to +70°C, with industrial-grade support up to -40°C to +85°C, making it suitable for diverse environmental conditions.
    The SiT1602 is ideal for applications in consumer electronics (e.g., tablets, e-books), enterprise infrastructure (e.g., IP cameras, GPON/EPON), and storage systems (e.g., SSDs). Its robust performance makes it suitable for high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet. Furthermore, it is RoHS and REACH compliant, ensuring environmental safety and regulatory compliance.
    Technical Parameters
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Units | Conditions |
    |
    | Frequency Range | 3.75 | - | 77.76 | MHz | 51 standard frequencies provided in the product list |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, 1st year aging, temp. variation, and supply voltage/load deviations |
    | Operating Temperature Range | -20 | -40 | +85 | °C | Industrial grade (-40°C to +85°C) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Default support for multiple voltages including 1.8V, 2.5V, 3.0V, 3.3V, and 2.25-3.65V |
    | Current Consumption (No Load) | - | 3.6 | 4.5 | mA | At 20 MHz, Vdd = 2.5V, 2.8V, 3.3V |
    | Standby Current | - | 0.6 | 1.3 | μA | Vdd = 1.8V |
    | Jitter (RMS Period) | - | 1.76 | 3 | ps | f = 75 MHz, Vdd = 1.8V, 2.5V, 2.8V |
    Product Features and Advantages
    The SiT1602 oscillator stands out with its advanced features:
    1. Standard Frequency Support: It supports 51 pre-defined standard frequencies, simplifying integration into existing designs.
    2. Low Power Consumption: Its typical power consumption of 3.6 mA ensures energy efficiency, crucial for portable and battery-operated devices.
    3. Standby Mode: The ability to reduce supply current to as low as 0.6 μA enhances battery life in standby modes.
    4. High Stability: Total frequency stability as low as ±20 PPM ensures consistent performance across different conditions.
    5. Industry-Compatible Packages: Available in standard sizes like 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 7.0 x 5.0 mm, the SiT1602 integrates seamlessly with modern PCB designs.
    6. Instant Sample Availability: With the Time Machine II tool, users can receive programmed oscillators quickly, facilitating rapid prototyping.
    7. Compliance: RoHS, REACH, and Pb-free compliant, ensuring environmental safety and regulatory compliance.
    Applications and Use Cases
    Applications:
    - Consumer E

SiT1602AI-11-18E-66.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 66MHz
最大工作电压 1.98V
最小工作电压 1.62V

SiT1602AI-11-18E-66.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-11-18E-66.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-11-18E-66.000000 SiT1602AI-11-18E-66.000000数据手册

SiT1602AI-11-18E-66.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972