处理中...

首页  >  产品百科  >  SIT8008AI-71-33S-16.000000

SIT8008AI-71-33S-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS,LVCMOS 2.97V 3.63V 4.5mA 15pF ±20ppm 16MHz QFN 贴片安装 2mm*1.6mm*800μm
供应商型号: 10A-SIT8008AI-71-33S-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-71-33S-16.000000

SIT8008AI-71-33S-16.000000概述

    SiT8008 Low Power Programmable Oscillator: Technical Overview
    Product Introduction
    The SiT8008 is a state-of-the-art low power programmable oscillator from SiTime Corporation. This product offers an innovative solution for generating precise timing signals across various applications. It allows users to configure the oscillator's output frequency between 1 MHz and 110 MHz with six-decimal-place accuracy. The SiT8008 is particularly suitable for high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet, as well as consumer electronics like tablets, e-books, and solid-state drives (SSDs). The device operates efficiently within an extended industrial temperature range of -40°C to 85°C, making it ideal for demanding environments.
    Technical Parameters
    The SiT8008 boasts several key technical parameters:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM (standard), extendable to ±25 PPM or ±50 PPM based on customization options.
    - Voltage Support: Operates across multiple voltage ranges including 1.8V, 2.5V, 2.8V, 3.0V, and 3.3V, with flexibility up to 2.25V to 3.63V.
    - Current Consumption: Typical current draw is 3.6 mA, reducing to as low as 1.3 μA in standby mode.
    - Jitter Performance: RMS period jitter of 1.76 ps at 75 MHz and Vdd = 2.5V.
    - Drive Strength: Programmable to adjust rise/fall times and handle capacitive loads up to 60 pF.
    These parameters make the SiT8008 highly adaptable for diverse electronic designs requiring both performance and power efficiency.
    Product Features and Advantages
    Key features include:
    - Programmability: Allows configuration of frequency, stability, and other parameters directly via the Time Machine II programmer.
    - Low Power Consumption: Critical for battery-operated devices.
    - EMI Reduction: Adjustable drive strength helps minimize electromagnetic interference.
    - Compliance: Fully compliant with RoHS, REACH, and Pb-free standards.
    Its adaptability makes it a strong competitor in markets where custom timing solutions are essential.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds applications in a variety of sectors, including networking equipment, storage solutions, and mobile computing. For instance, in gigabit Ethernet switches, its ability to maintain stable frequencies under varying environmental conditions ensures reliable data transmission. Users should consider implementing pull-up resistors in noisy environments and ensure adequate decoupling capacitance (e.g., 0.1 µF) between Vdd and GND to enhance stability.
    Compatibility and Support
    The SiT8008 integrates seamlessly into standard PCB layouts due to its industry-standard packaging options (2.0 x 1.6 mm to 7.0 x 5.0 mm). Customizable versions are also available, allowing OEMs to tailor their oscillators precisely to project requirements. SiTime offers comprehensive support through documentation and tools like the Time Machine II, ensuring smooth integration into new designs.
    Common Issues and Solutions
    Typical user concerns include:
    - Noisy Output: Use external filtering components.
    - Inconsistent Start-Up Times: Ensure proper sequencing of power supplies.
    - Unexpected Shutdowns: Verify correct pin configurations for OE/ST functionality.
    Each issue has clear resolutions outlined in the accompanying user guide.
    Conclusion and Recommendation
    The SiT8008 Low Power Programmable Oscillator stands out for its versatility, reliability, and energy efficiency. With advanced programmability options and robust performance metrics, it represents a top-tier choice for modern electronic systems requiring precise timing. We highly recommend this product for projects demanding customizable oscillators with broad compatibility and low power consumption.
    For further inquiries or bulk orders, visit [SiTime Corporation](https://www.sitime.com).

    This article synthe

SIT8008AI-71-33S-16.000000参数

参数
扩频带宽 -
频率 16MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS,LVCMOS
负载电容 15pF
最大电源电流 4.5mA
频率稳定性 ±20ppm
长*宽*高 2mm*1.6mm*800μm
通用封装 QFN
安装方式 贴片安装
零件状态 在售

SIT8008AI-71-33S-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-71-33S-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-71-33S-16.000000 SIT8008AI-71-33S-16.000000数据手册

SIT8008AI-71-33S-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972