处理中...

首页  >  产品百科  >  SiT1602AI-23-18S-26.000000

SiT1602AI-23-18S-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 26MHz QFN 贴片安装
供应商型号: 10A-SIT1602AI-23-18S-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-23-18S-26.000000

SiT1602AI-23-18S-26.000000概述

    SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed to provide precise timing solutions for various electronic applications. It is capable of delivering up to 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it suitable for a wide array of applications including digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), and network equipment such as GPON, EPON, and Ethernet switches. This device is ideal for high-speed serial protocols like USB, SATA, SAS, FireWire, and Ethernet.
    Technical Parameters
    The SiT1602 operates within a temperature range of -20°C to +70°C (Extended Commercial) or -40°C to +85°C (Industrial). Its supply voltage ranges from 1.62V to 3.63V, offering flexibility across different power systems. Key performance metrics include:
    - Frequency Stability: ±20 PPM, inclusive of initial tolerance, 1st-year aging, and variations over operating temperature.
    - Power Consumption: Typical current draw of 3.6 mA under no-load conditions at 20 MHz.
    - Startup Time: 5 ms from power-on.
    - Output Characteristics: Compatible with LVCMOS/HCMOS outputs, supporting standard package sizes such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Standby Mode: Reduces supply current to μA levels for extended battery life.
    Product Features and Advantages
    The SiT1602 offers several distinct advantages:
    - Precision Timing: Excellent total frequency stability as low as ±20 PPM ensures reliable operation.
    - Low Power Consumption: Minimal energy usage enhances efficiency, particularly beneficial in battery-operated devices.
    - Flexible Configuration: Supports customizable configurations via Time Machine II programming tools.
    - Environmentally Friendly: Compliant with Pb-free, RoHS, and REACH standards.
    Application Case Studies and Usage Recommendations
    The SiT1602 is extensively used in consumer electronics, networking infrastructure, and industrial automation sectors. For instance, in IP surveillance cameras, its ability to maintain stable frequency over varying temperatures ensures uninterrupted recording. To optimize performance:
    - Ensure a 0.1 µF decoupling capacitor is placed close to the VDD pin.
    - Use pull-up resistors (<10 kΩ) for OE/ST pins in noisy environments.
    Compatibility and Support
    SiT1602 oscillators are designed to integrate seamlessly into existing PCB designs. They are fully compatible with industry-standard packages, facilitating easy integration. SiTime provides comprehensive technical support, including detailed application notes and software utilities like Time Machine II for customizing device settings.
    Common Issues and Solutions
    Common issues faced by users include incorrect pin configuration leading to erratic behavior. Here are some troubleshooting tips:
    - Verify proper placement of the decoupling capacitor.
    - Check connections for OE/ST pins; ensure they are correctly pulled up or down as per requirements.
    Conclusion and Recommendation
    The SiT1602 stands out due to its robust design, wide frequency options, and exceptional stability. It is highly recommended for applications requiring dependable timing solutions with minimal power consumption. Whether you're developing consumer gadgets or complex network systems, the SiT1602 delivers consistent performance and reliability.
    For those needing a versatile, efficient timing solution, the SiT1602 remains an excellent choice.

SiT1602AI-23-18S-26.000000参数

参数
扩频带宽 -
频率 26MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1602AI-23-18S-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-23-18S-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-23-18S-26.000000 SiT1602AI-23-18S-26.000000数据手册

SiT1602AI-23-18S-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972