处理中...

首页  >  产品百科  >  SiT8008AI-31-33S-14.000000Y

SiT8008AI-31-33S-14.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 14MHz
供应商型号: 10A-SIT8008AI-31-33S-14.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-33S-14.000000Y

SiT8008AI-31-33S-14.000000Y概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low-power programmable oscillator designed by SiTime Corporation, offering versatile functionality for modern electronic systems. This oscillator is notable for its ability to generate precise frequencies ranging between 1 MHz and 110 MHz, with six-decimal-place accuracy. Its key applications include consumer electronics such as tablets, e-books, IP cameras, DVRs, and industrial equipment like GPON/EPON modules. Additionally, it supports high-speed serial protocols like USB, SATA, and Ethernet, making it ideal for communication systems.
    Technical Parameters
    Below are the technical specifications extracted from the product's technical manual:
    | Parameter | Min. | Typ. | Max. | Unit |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability (inclusive)| -20 +20 | PPM |
    | Operating Temperature Range | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA |
    | Standby Current | - | 0.6 | 1.3 | μA |
    | Jitter (RMS Phase Jitter) | - | 0.5 | 0.9 | ps |
    The device operates optimally under standard conditions of 15 pF output load at default drive strength and supported voltages.
    Product Features and Advantages
    Unique Features:
    1. Precise Frequency Tuning: Supports frequencies between 1 MHz and 110 MHz with six-decimal-place accuracy.
    2. Wide Operating Range: Can function across temperatures from -40°C to 85°C, with additional models catering to extended industrial conditions.
    3. Flexible Drive Strength: Adjustable drive strength allows optimization of jitter performance, EMI reduction, and capacitive load management.
    4. Standard Compatibility: Compatible with LVCMOS/HCMOS outputs, ensuring broad interoperability.
    5. Rugged Construction: Compliant with industry standards like Pb-free, RoHS, and REACH.
    Market Competitiveness:
    - Excellent frequency stability ensures reliable performance across varying environmental conditions.
    - Low power consumption (typically 3.6 mA) makes it suitable for battery-operated devices.
    - Field programmability enables customization post-production, offering unparalleled flexibility for OEMs.
    Application Cases and Usage Recommendations
    Example Applications:
    1. Consumer Electronics: Suitable for tablets and e-books where power efficiency and compact size are critical.
    2. Industrial Networking: Ideal for GPON/EPON systems requiring stable oscillations at extreme temperatures.
    3. High-Speed Communication Systems: Perfect for applications involving USB, SATA, or Ethernet.
    Use Suggestions:
    - When designing circuits with large capacitive loads, consider selecting a higher drive strength configuration from the provided tables.
    - Always ensure proper filtering via a 0.1 µF capacitor between VDD and GND to mitigate noise issues.
    - In high-noise environments, add a pull-up resistor (<10 kΩ) between OE/ST and VDD for enhanced stability.
    Compatibility and Support
    The SiT8008 is compatible with most standard packaging sizes, including 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². It also integrates seamlessly with existing electronic components, enabling straightforward integration into complex systems.
    SiTime offers comprehensive support through resources such as application notes, technical documentation, and the Time Machine II programmer for field customization.
    Common Issues and Solutions
    | Problem | Solution |

    | High EMI from ou

SiT8008AI-31-33S-14.000000Y参数

参数
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 14MHz
最大工作电压 3.63V

SiT8008AI-31-33S-14.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-31-33S-14.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-33S-14.000000Y SiT8008AI-31-33S-14.000000Y数据手册

SiT8008AI-31-33S-14.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972