处理中...

首页  >  产品百科  >  SiT1618AA-33-25N-24.000000

SiT1618AA-33-25N-24.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 24MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-33-25N-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-33-25N-24.000000

SiT1618AA-33-25N-24.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency oscillator developed by SiTime Corporation, renowned for its innovative timing solutions. This oscillator provides precise frequency generation capabilities, making it suitable for industrial, medical, automotive, avionics, and other demanding high-temperature applications. The SiT1618 offers robust reliability, flexibility, and high stability under extreme conditions, making it ideal for applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    The SiT1618 boasts a wide range of technical specifications:
    | Parameter | Min | Typical | Max | Unit |

    | Frequency Range | 7.3728 | 33 Standard | 48 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature | -40 | -40 to 125 | +125 | °C |
    | Supply Voltage | 1.8 | 1.8–3.3 | 3.3 | V |
    | Current Consumption (Typical) | 0.6 | 3.4 | 8.5 | μA / mA |
    | LVCMOS/LVTTL Compatible Output Yes
    Key highlights include:
    - Programmable drive strength tailored for optimal rise/fall time.
    - Supports high capacitive loads up to 60 pF with guaranteed full swing output voltage.
    - Stable performance across the temperature range of -40°C to 125°C.
    Product Features and Advantages
    The SiT1618 combines numerous technological advantages:
    - Frequency Precision: Delivers excellent total frequency stability as low as ±20 ppm.
    - Energy Efficiency: Operates on low power, typically consuming 3.4 mA at 1.8V.
    - Flexible Packaging: Offers industry-standard dimensions (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - Instant Customization: Can be customized via Time Machine II programming tools for rapid prototyping.
    - Environmental Compliance: Fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Application Cases and Usage Suggestions
    The SiT1618 is designed for environments requiring precision timing and reliable performance. Common use cases include:
    - Industrial Sensors: Ensure stable timing for accurate data acquisition.
    - Medical Imaging Equipment: Provide stable clocks for video capture and processing.
    - Automotive Electronics: Meet stringent requirements for operation in high-temperature environments.
    Usage suggestions:
    - Use a capacitor of 0.1 µF or higher between Vdd and GND for optimal stability.
    - Select appropriate drive strength based on the capacitive load and application needs to achieve desired rise/fall times.
    Compatibility and Support
    The SiT1618 demonstrates excellent compatibility with existing electronic systems due to its standardized pin configurations and LVCMOS/LVTTL outputs. SiTime offers comprehensive support, including product documentation, field programmable devices, and technical assistance to ensure smooth integration into customer designs.
    Common Issues and Solutions
    Below are common issues users might encounter along with their solutions:
    - Q: How to reduce jitter?
    A: Increase the rise/fall time by adjusting the drive strength for better phase jitter performance.
    - Q: What happens if Vdd exceeds the specified range?
    A: The device may enter thermal protection mode; consult datasheet for safe operating limits.
    - Q: What happens during startup or resume?
    A: Outputs are guaranteed to be glitch-free, with no runt pulses, ensuring reliable system behavior.
    Conclusion and Recommendation
    The SiT1618 is an outstanding high-temperature oscillator that excels

SiT1618AA-33-25N-24.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 24MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-33-25N-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-33-25N-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-33-25N-24.000000 SiT1618AA-33-25N-24.000000数据手册

SiT1618AA-33-25N-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972