处理中...

首页  >  产品百科  >  SIT1602AI-82-25S-19.200000

SIT1602AI-82-25S-19.200000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 19.2MHz
供应商型号: 10A-SIT1602AI-82-25S-19.200000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AI-82-25S-19.200000

SIT1602AI-82-25S-19.200000概述

    # SiT1602 Low Power Standard Frequency Oscillator Technical Overview
    Product Introduction
    The SiT1602 from SiTime Corporation is a low-power, standard frequency oscillator designed to deliver precise timing solutions across multiple industries. It offers flexibility with 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it suitable for a variety of applications including digital still cameras (DSC), digital video cameras (DVC), DVR systems, tablets, e-books, solid-state drives (SSD), and networking devices like GPON, EPON, and Ethernet. The SiT1602 ensures excellent total frequency stability (±20 ppm) and supports multiple supply voltages, making it ideal for high-speed serial protocols such as USB, SATA, SAS, Firewire, and various Ethernet standards.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Conditions |
    |
    | Frequency Range | 3.75 77.76 | MHz | 51 standard frequencies |
    | Operating Temperature | -20 +70 | °C | Extended commercial |
    -40 +85 | °C | Industrial |
    | Current Consumption (No Load) 3.6 | 4.5 | mA | f = 20 MHz, Vdd = 2.8V - 3.3V |
    | Startup Time 5 ms | Measured from Vdd reaching rated min value |
    Other notable specifications include:
    - Standby Mode: Reduces current consumption to ≤4.3 μA.
    - Output Compatibility: Supports LVCMOS/HCMOS.
    - Pin Count: 22-pin configuration with OE/ST functionality.
    - Supply Voltage Range: 1.8V to 3.63V.
    Product Features and Advantages
    The SiT1602 offers several unique features:
    - Wide Frequency Coverage: With 51 standard frequencies and custom options via field programming.
    - Exceptional Frequency Stability: Maintains ±20 ppm under varying conditions.
    - Energy Efficiency: Optimized for low-power applications.
    - Versatility: Supports multiple package sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    - Instant Sampling: Through SiTime's Time Machine II technology.
    These attributes make the SiT1602 highly competitive in markets demanding stable, reliable, and energy-efficient oscillators.
    Application Cases and Usage Suggestions
    The SiT1602 is well-suited for advanced electronic devices requiring precise timing, particularly in network infrastructure and consumer electronics. For instance, in DVR systems, the SiT1602 can help ensure synchronized data recording. To optimize performance, users should consider the following:
    - Ensure proper filtering and decoupling by adding a 0.1 µF capacitor between Vdd and GND.
    - Utilize OE/ST pins for power management to extend battery life in portable devices.
    Compatibility and Support
    The SiT1602 is fully compatible with industry-standard packages and interfaces. SiTime provides comprehensive support, including application notes and programming tools for field customization. This ensures seamless integration into existing designs and rapid prototyping.
    Common Issues and Solutions
    Below are some common user challenges and resolutions:
    - Problem: Slow startup time.
    Solution: Use higher drive strength configurations to accelerate clock transitions.
    - Problem: Excessive current consumption.
    Solution: Engage standby mode during idle periods to minimize power usage.
    - Problem: Oscillation instability.
    Solution: Verify load capacitance and ensure compliance with recommended ranges.
    Summary and Recommendation
    The SiT1602 oscillator stands out for its robust performance, flexibility, and energy efficiency. It excels in environments requiring high-frequency stability and

SIT1602AI-82-25S-19.200000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 19.2MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS

SIT1602AI-82-25S-19.200000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AI-82-25S-19.200000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AI-82-25S-19.200000 SIT1602AI-82-25S-19.200000数据手册

SIT1602AI-82-25S-19.200000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972