处理中...

首页  >  产品百科  >  SiT1602AC-12-33S-66.000000

SiT1602AC-12-33S-66.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±25ppm 66MHz
供应商型号: 10A-SIT1602AC-12-33S-66.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-12-33S-66.000000

SiT1602AC-12-33S-66.000000概述

    # SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a highly reliable, low-power standard frequency oscillator designed by SiTime Corporation. This device offers an extensive range of 51 standard frequencies spanning from 3.75 MHz to 77.76 MHz, making it suitable for a wide variety of applications. Its key features include excellent total frequency stability (as low as ±20 PPM), low power consumption, and fast startup time. The SiT1602 is widely used in consumer electronics, such as digital still cameras (DSC), digital video cameras (DVC), solid-state drives (SSD), and tablets, as well as in networking equipment like GPON, EPON, and various Ethernet standards.
    Technical Parameters
    Key Specifications:
    - Frequency Range: 3.75 MHz to 77.76 MHz
    - Frequency Stability: ±20 PPM (inclusive of initial tolerance, first-year aging, and temperature variations)
    - Operating Temperature Range:
    - Extended Commercial: -20°C to +70°C
    - Industrial: -40°C to +85°C
    - Supply Voltage: 1.62V to 3.63V
    - Current Consumption:
    - Typical: 3.6 mA (no load, f = 20 MHz, Vdd = 2.8V to 3.3V)
    - Standby Mode: 0.6 μA to 4.3 μA
    - Output Characteristics: LVCMOS/HCMOS compatible, duty cycle of 45%-55%
    - Startup Time: 5 ms
    - Jitter:
    - RMS Period Jitter: 1.76 ps to 3 ps (f = 75 MHz, Vdd = 2.5V to 3.3V)
    - RMS Phase Jitter: 0.5 ps to 2 ps (f = 75 MHz, integration bandwidth = 900 kHz to 20 MHz)
    Physical Specifications:
    - Packages: Industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Environmental Compliance: Pb-free, RoHS, and REACH compliant.
    Product Features and Advantages
    The SiT1602 stands out due to its:
    - High Frequency Accuracy: Excellent total frequency stability ensures precise timing across different operating conditions.
    - Low Power Consumption: With typical current consumption as low as 3.6 mA, it is ideal for battery-powered devices.
    - Standby Mode: Extends battery life significantly by reducing power consumption to microamps.
    - Fast Startup Time: The 5 ms startup time minimizes delays in critical applications.
    - Wide Range of Frequencies: Supports 51 standard frequencies, providing flexibility for diverse applications.
    - Compatibility: Compatible with LVCMOS/HCMOS outputs, making it versatile for various interfaces.
    Application Cases and Usage Recommendations
    Application Examples:
    1. Consumer Electronics: Used in tablets, e-books, and SSDs where precise timing is essential.
    2. Networking Equipment: Ideal for high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet.
    3. Industrial Applications: Suitable for industrial environments requiring extended temperature ranges.
    Usage Suggestions:
    - For EMI-sensitive designs, use the programmable drive strength feature to slow down the rise/fall time and reduce harmonic power.
    - In applications requiring fast jitter response, configure the SiT1602 to have faster rise/fall times.
    Compatibility and Support
    The SiT1602 is compatible with a variety of electronic systems due to its standardized package sizes and output characteristics. SiTime offers robust technical support and ensures compliance with industry standards such as RoHS and REACH.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor frequency stability | Ensure proper power supply voltage and temperature. |
    | High current consumption | Check for correct configuration of standby mode. |
    | Output jitter | Optimize the rise/fall time using programmable settings. |
    Conclusion and Recommendation
    The SiT1602 Low Power, Standard Frequency Oscillator is a top-tier solution for applications demanding high precision, low power consumption, and fast startu

SiT1602AC-12-33S-66.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 66MHz
最大工作电压 3.63V
最小工作电压 2.97V

SiT1602AC-12-33S-66.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-12-33S-66.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-12-33S-66.000000 SiT1602AC-12-33S-66.000000数据手册

SiT1602AC-12-33S-66.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972