处理中...

首页  >  产品百科  >  SiT1618AA-73-18S-7.372800

SiT1618AA-73-18S-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-18S-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-18S-7.372800

SiT1618AA-73-18S-7.372800概述

    Product Introduction: SiT1618 Standard Frequency, High-Temperature Oscillator
    The SiT1618 is a high-performance, standard-frequency, high-temperature oscillator designed by SiTime Corporation. It is ideal for industrial, medical, automotive, avionics, and other demanding high-temperature applications. With a wide frequency range and excellent stability, the SiT1618 ensures reliable performance across various operating conditions.
    Key Features:
    - Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Operating Temperature: Operates from -40°C to 125°C; for extended options down to -55°C, refer to SiT8920 and SiT8921.
    - Voltage Support: Compatible with 1.8V, 2.5V to 3.3V, and 2.7V to 3.3V supply voltages.
    - Stability: Provides excellent total frequency stability as low as ±20 ppm.
    - Power Consumption: Consumes 3.4 mA typical at 1.8V, with low standby currents.
    - Output Compatibility: Supports LVCMOS/LVTTL compatible output.
    - RoHS Compliant: Environmentally friendly, with RoHS and REACH compliance, and Pb-free, Halogen-free, and Antimony-free materials.
    - Industry Standards: Available in multiple industry-standard packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Applications:
    - Industrial sensors
    - Programmable Logic Controllers (PLC)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 7.3728 MHz 48 MHz | MHz | Refer to Table 13 for exact frequencies. |
    | Frequency Stability | -20 +20 | ppm | Includes initial tolerance, aging, and temperature variations. |
    | Operating Temperature | -40 +125 | °C | Extended Industrial and Automotive options available. |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Varies based on part variant. |
    | Current Consumption 3.4 | 4.5 | mA | No-load condition, f = 20 MHz, Vdd = 1.8V. |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V. |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V. |
    | RMS Period Jitter 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V. |
    | Peak-to-Peak Period Jitter 12 | 20 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V. |
    Product Features and Advantages
    The SiT1618 stands out with its robust design and advanced features:
    - Wide Frequency Range: Supports a variety of standard frequencies, making it versatile for different applications.
    - High-Temperature Operation: Ensures reliable performance in harsh environments, extending its lifespan.
    - Low Power Consumption: Efficient operation with minimal current draw under different conditions.
    - EMI Reduction: Programmable drive strength allows fine-tuning to reduce electromagnetic interference.
    - Field Programmability: Instant sampling with Time Machine II ensures quick prototyping and customization.
    - Environmental Compliance: Fully RoHS and REACH compliant, ensuring eco-friendly production standards.
    These features make the SiT1618 a competitive choice in markets requiring precise timing solutions under

SiT1618AA-73-18S-7.372800参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-18S-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-18S-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-18S-7.372800 SiT1618AA-73-18S-7.372800数据手册

SiT1618AA-73-18S-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972