处理中...

首页  >  产品百科  >  SiT1618AA-83-25N-15.000000

SiT1618AA-83-25N-15.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 15MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-25N-15.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-25N-15.000000

SiT1618AA-83-25N-15.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency, high temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. It offers 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it highly versatile for various electronic designs. This oscillator operates across an extensive temperature range, supporting both -40°C to 105°C (Extended Industrial) and -40°C to 125°C (Automotive) environments. Key features include excellent total frequency stability, low power consumption, and compatibility with standard packages such as 2.0x1.6 mm, 2.5x2.0 mm, and others.
    Applications for the SiT1618 include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and many more.
    Technical Parameters
    Core Specifications:
    - Frequency Range: 7.3728 MHz to 48 MHz, with 33 predefined options.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, 1st-year aging, temperature, rated voltage, and load variations.
    - Operating Temperature: -40°C to +125°C.
    - Supply Voltage: 1.8V to 3.3V.
    - Current Consumption:
    - Typical: 3.4 mA (1.8V).
    - Maximum: 4.5 mA (No Load, 20 MHz).
    Output Characteristics:
    - Voltage Levels: LVCMOS/LVTTL compatible.
    - Duty Cycle: 45%-55%.
    - Rise/Fall Time: 1.0-3.0 ns (dependent on supply voltage).
    Power Management:
    - Standby Current: 0.6-3.5 μA (Vdd = 1.8V to 3.63V).
    - Enable/Disable Time: ≤162 ns (for 48 MHz); 100 ns + 3clock periods for other frequencies.
    Environmental Compliance:
    - RoHS and REACH compliant, Pb-free, Halogen-free, Antimony-free.
    Product Features and Advantages
    The SiT1618 offers several unique features that set it apart from competing products:
    - Precision and Reliability: ±20 ppm frequency stability ensures consistent performance even under extreme conditions.
    - Low Power Consumption: Ideal for battery-operated devices, it achieves optimal efficiency without sacrificing performance.
    - Flexible Pin Configurations: Supports Output Enable (OE), Standby (ST), and No Connect (NC) modes, enabling dynamic power management.
    - Field Programmability: Instant access to customized solutions via Time Machine II programming tools.
    - Broad Temperature Range: Suitable for harsh environmental conditions, including automotive-grade (-40°C to +125°C).
    Its standout advantage lies in delivering high-quality timing solutions across diverse industries, ensuring robustness and longevity in challenging applications.
    Application Cases and Usage Recommendations
    Industrial Sensors
    Industrial sensors often operate in fluctuating environments where precision timing is critical. The SiT1618's wide operating temperature range and ±20 ppm stability make it ideal for these applications. For instance, integrating the SiT1618 ensures consistent sensor readings despite changes in ambient temperature.
    Usage Suggestion: Use the Standby (ST) mode to conserve energy during idle periods, reducing overall power consumption.
    Medical Video Cameras
    Medical imaging devices require precise clocks to capture clear images without distortion. The SiT1618's low jitter characteristics (1.6-2.5 ps RMS period jitter) ensure stable and reliable video output.
    Usage Suggestion: Pair the SiT1618 with low-capacitive loads to maximize jitter performance.
    Networking Equipment
    Outdoor networking equipment must withstand temperature extremes and high vibration levels. The SiT1618 meets the necessary reliability standards through rigorous environmental testing (e.g., MIL-STD-883F).
    Usage Suggestion: Use the Time Machine II to customize frequencies tailored to specific networking protocols.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LV

SiT1618AA-83-25N-15.000000参数

参数
扩频带宽 -
频率 15MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AA-83-25N-15.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-25N-15.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-25N-15.000000 SiT1618AA-83-25N-15.000000数据手册

SiT1618AA-83-25N-15.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+¥ 52
35+¥ 46.222
100+¥ 41.61
500+¥ 39.672
库存: 1000
起订量: 5 增量: 1
交货地:
合计: ¥260.00
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972