处理中...

首页  >  产品百科  >  SiT1618AA-31-18S-30.000000

SiT1618AA-31-18S-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±20ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-31-18S-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-31-18S-30.000000

SiT1618AA-31-18S-30.000000概述

    Product Introduction
    The SiT1618 is a Standard Frequency, High Temperature Oscillator manufactured by SiTime Corporation. This device is designed for applications requiring precise timing in demanding environments. It offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it suitable for various industrial, medical, automotive, and avionic applications. Key features include excellent total frequency stability of ±20 ppm, low power consumption, compatibility with both LVCMOS/LVTTL standards, and industry-standard packaging options.
    Technical Parameters
    | Parameter | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Frequency Range | f | 7.3728 | - | 48 | MHz |
    | Frequency Stability | Fstab | -20 | - | +20 | ppm |
    | Operating Temperature Range | Tuse | -40 | - | 125 | °C |
    | Supply Voltage Range | Vdd | 1.62 | - | 3.63 | V |
    | Typical Current Consumption | Idd | - | 3.4 | - | mA (1.8V) |
    | OE Disable Current | Iod | - | - | 4.1 | mA |
    | Standby Current | Istd | - | 2.6 | 8.5 | µA |
    | Output High Voltage | VOH | - | 90% | - | Vdd |
    | Output Low Voltage | VOL | - | - | 10% | Vdd |
    | LVCMOS Duty Cycle | DC | 45 | - | 55 | % |
    | Input High Voltage | VIH | - | - | 70% | Vdd |
    | Input Low Voltage | VIL | - | - | 30% | Vdd |
    Product Features and Advantages
    The SiT1618 stands out due to its high-frequency stability, ability to operate in extreme temperatures, and compatibility with multiple supply voltages. Some notable advantages include:
    - Wide Frequency Range: Offers 33 standard frequencies, catering to diverse application needs.
    - Operational Robustness: Operates effectively across a temperature range of -40°C to 125°C, ensuring reliability in harsh conditions.
    - Low Power Consumption: With typical consumption as low as 3.4 mA at 1.8V, it optimizes energy efficiency.
    - Flexible Configuration: Supports OE, ST, and NC modes, providing versatility in system design.
    - RoHS/REACH Compliance: Environmentally friendly and compliant with international regulations.
    These features make the SiT1618 ideal for applications such as industrial sensors, motor servos, outdoor networking equipment, and medical video cameras.
    Application Case Studies and Recommendations
    Example 1: Industrial Sensors
    Use Case: Industrial sensors often require precise timing under varying environmental conditions.
    - Solution: Utilize the SiT1618's ±20 ppm frequency stability and wide operating temperature range to ensure consistent performance.
    - Recommendation: Pair the SiT1618 with additional protective circuitry to further enhance reliability.
    Example 2: Medical Video Cameras
    Use Case: Medical video cameras demand low latency and minimal power consumption.
    - Solution: Leverage the device's OE mode to minimize power draw when idle, coupled with low jitter for smooth video transmission.
    - Recommendation: Ensure proper grounding and filtering to mitigate potential EMI issues.
    Compatibility and Support
    The SiT1618 is fully compatible with LVCMOS/LVTTL standards and adheres to industry-standard packag

SiT1618AA-31-18S-30.000000参数

参数
频率 30MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-31-18S-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-31-18S-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-31-18S-30.000000 SiT1618AA-31-18S-30.000000数据手册

SiT1618AA-31-18S-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972