处理中...

首页  >  产品百科  >  SiT1618AA-82-XXE-22.118400

SiT1618AA-82-XXE-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 22.1184MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-XXE-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-XXE-22.118400

SiT1618AA-82-XXE-22.118400概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature oscillator designed by SiTime Corporation, renowned for its precision timing solutions. This standard-frequency device offers reliable performance across industrial, medical, automotive, and avionics applications, including industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Key features include:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Broad Temperature Support: Operates over -40°C to 125°C, with an optional extension to -55°C for harsh environments.
    - Outstanding Stability: Total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Typical current draw of 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatibility: Ensures easy integration with a wide range of digital systems.
    - Industry-Standard Packages: Available in multiple sizes, including 2.0x1.6mm to 7.0x5.0mm.
    - Field Programmability: Instant sample capability via Time Machine II.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Output Frequency Range | 7.3728 | — | 48 | MHz | Standard list in Table 13 |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes all variations |
    | Operating Temperature | -40 | — | 125 | °C | Automotive-grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multi-voltage options |
    | Current Consumption | — | 3.4 | — | mA | No-load condition |
    | OE Disable Current | — | 3.8 | 4.1 | mA | Vdd = 2.5V-3.3V |
    | Jitter (RMS Period) | — | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V-3.3V |
    | Startup Time | — | — | 5 | ms | From 90% Vdd |
    Additional electrical characteristics are provided in Table 1, including OE/ST/NC configurations, input/output impedances, and startup/resume timing.
    Product Features and Advantages
    The SiT1618 stands out due to its:
    1. Reliability in Harsh Environments: Its extended temperature range ensures stable operation in extreme conditions such as industrial automation and automotive applications.
    2. Customizability: The ability to program specific frequencies and OE/ST/NC configurations simplifies integration with diverse systems.
    3. Low Power Consumption: Essential for battery-operated and power-sensitive applications.
    4. Compliance and Safety: Meeting environmental standards like RoHS and REACH, making it suitable for regulated industries.
    5. Industry Support: With the Time Machine II, engineers can instantly test and adjust oscillator parameters, expediting development cycles.
    Its competitive advantages lie in precision timing, adaptability to various applications, and superior reliability under challenging conditions.
    Application Case Studies and Usage Suggestions
    The SiT1618 finds application in:
    - Industrial Sensors: For time-critical processes requiring accurate clock signals.
    - Outdoor Networking Equipment: Ideal for telecom infrastructures deployed in varying climates.
    - Medical Imaging: Ensures synchronization in high-performance imaging devices.
    Usage Recommendations:
    1. Use OE mode to manage output enable/disable transitions efficiently.
    2. Implement pull-up resistors (≤10kΩ) on Pin 1 if left unconnected.
    3. Ensure proper bypassing with a 0.1µF capacitor on Vdd and GND.
    Compatibility and Support
    The SiT1618 integrates seamlessly with common platforms and adheres to MIL-STD shock/vibration tests, ensuring compati

SiT1618AA-82-XXE-22.118400参数

参数
频率 22.1184MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-82-XXE-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-82-XXE-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-XXE-22.118400 SiT1618AA-82-XXE-22.118400数据手册

SiT1618AA-82-XXE-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972