处理中...

首页  >  产品百科  >  SiT1618AA-83-18E-32.000000

SiT1618AA-83-18E-32.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-18E-32.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-18E-32.000000

SiT1618AA-83-18E-32.000000概述

    Product Introduction
    The SiT1618, manufactured by SiTime Corporation, is a standard frequency, high-temperature oscillator designed for demanding industrial and automotive applications. This oscillator offers robust performance with a wide operating temperature range (-40°C to 125°C) and excellent frequency stability (as low as ±20 ppm). The SiT1618 is ideal for applications such as industrial sensors, PLCs, motor servo systems, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    The SiT1618 is equipped with several key technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | - | 7.3728-48 | - | MHz |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Operating Temperature | -40 | 125 | - | °C |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Current Consumption | - | 3.4 | - | mA |
    | Output Characteristics | Compatible | LVCMOS | Compatible | LVTTL |
    | Package Size | 2.0x1.6mm² | - | 7.0x5.0mm² | mm² |
    The device provides excellent total frequency stability and supports a variety of output load conditions. It also ensures robustness with compliance to RoHS, REACH, and Pb-Free standards.
    Product Features and Advantages
    The SiT1618 stands out with its advanced features:
    1. Wide Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    2. Power Efficiency: Low power consumption of 3.4 mA typical at 1.8V.
    3. Flexibility: Supports LVCMOS/LVTTL compatible outputs and industry-standard package sizes.
    4. High Reliability: Excellent temperature stability (-40°C to 125°C) and total frequency stability.
    5. Ease of Customization: Instant samples possible via Time Machine II and field programmable oscillators.
    6. Environmental Compliance: RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free.
    The SiT1618 is well-suited for industrial, medical, automotive, and avionics applications, offering unmatched reliability and flexibility.
    Application Case Studies and Usage Suggestions
    Case Study 1: Industrial Sensors
    Application: Environmental monitoring sensors requiring high precision and durability under varying temperature conditions.
    Solution: The SiT1618's ±20 ppm frequency stability ensures consistent performance, while its extended temperature range (-40°C to 125°C) accommodates harsh environmental conditions.
    Usage Suggestion: Implement OE mode to enable/disable outputs dynamically based on sensor activity to save power during idle periods.
    Case Study 2: Medical Video Cameras
    Application: High-resolution video cameras used in medical imaging.
    Solution: The SiT1618's robust timing capabilities ensure stable video frame synchronization even in complex electromagnetic environments.
    Usage Suggestion: Utilize the NC mode to maintain continuous output without external control signals, reducing latency.
    Compatibility and Support
    The SiT1618 is compatible with various electronic components and systems due to its standard LVCMOS/LVTTL outputs and multiple package options. SiTime offers comprehensive support including field programming services via Time Machine II and access to application notes for optimal implementation.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor rise/fall time in high-load scenarios | Adjust drive strength settings to match output load requirements. |
    | Unexpected spikes during startup | Ensure proper decoupling capacitance of ≥ 0.1 µF between VDD and GND. |
    | Incorrect startup timing

SiT1618AA-83-18E-32.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 32MHz
最大工作电压 1.98V
最小工作电压 1.62V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-83-18E-32.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-18E-32.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-18E-32.000000 SiT1618AA-83-18E-32.000000数据手册

SiT1618AA-83-18E-32.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972