处理中...

首页  >  产品百科  >  SiT1618AE-88-XXE-8.192000

SiT1618AE-88-XXE-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-88-XXE-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-88-XXE-8.192000

SiT1618AE-88-XXE-8.192000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency, high temperature oscillator designed to meet the demands of industrial, medical, automotive, and avionics applications. This electronic component offers precise timing solutions across a wide range of operating conditions, making it suitable for environments requiring reliability and stability. It provides a robust solution for applications such as industrial sensors, PLC, motor servo, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    Key Specifications:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, first-year aging, and variations over operating temperature, rated power supply voltage, and load.
    - Operating Temperature: -40°C to 125°C; options for -55°C available under SiT8920 and SiT8921 models.
    - Supply Voltage: 1.8V, 2.5V to 3.3V.
    - Current Consumption: 3.4 mA typical at 1.8V; 3.8 mA typical at 2.5V; 4 mA typical at 3.0V.
    - Output Compatibility: LVCMOS/LVTTL.
    - Package Options: Industry-standard sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out with its excellent total frequency stability, low power consumption, and compatibility with various industry standards. Its ability to operate over a wide temperature range (-40°C to 125°C) makes it ideal for harsh environments. The programmable drive strength feature allows users to customize the clock rise/fall time, improving system EMI performance and reducing jitter in downstream chips. Additionally, the instant sampling capability via Time Machine II ensures rapid prototyping and customization.
    Application Cases and Usage Recommendations
    The SiT1618 finds application in numerous industries, including automotive electronics where temperature extremes are common. For instance, in automotive radar systems, the oscillator's high-temperature resilience ensures consistent performance under extreme conditions. Similarly, in outdoor networking equipment, the SiT1618's stability against varying temperatures enhances signal integrity. Users should ensure proper power supply filtering with a 0.1 µF capacitor between Vdd and GND to optimize performance.
    Compatibility and Support
    The SiT1618 is compatible with standard PCB layouts and integrates seamlessly into existing designs. SiTime offers comprehensive technical support and documentation to assist users throughout the development process. Field-programmable versions are available for customization needs, facilitating rapid prototyping and production.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor frequency stability | Ensure correct loading capacitance and verify operating temperature. |
    | High current consumption | Check supply voltage levels and disable unused outputs. |
    | Non-functional output | Verify pin configurations and ensure proper power sequencing. |
    Conclusion and Recommendation
    The SiT1618 offers a compelling combination of precision, durability, and flexibility, making it an excellent choice for demanding applications. Its superior performance metrics, coupled with robust design features, position it as a top contender in the oscillator market. We highly recommend the SiT1618 for projects requiring reliable, high-performance timing solutions across diverse environmental conditions.

SiT1618AE-88-XXE-8.192000参数

参数
扩频带宽 -
频率 8.192MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AE-88-XXE-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-88-XXE-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-88-XXE-8.192000 SiT1618AE-88-XXE-8.192000数据手册

SiT1618AE-88-XXE-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972