处理中...

首页  >  产品百科  >  SiT1618AE-78-XXS-13.000000

SiT1618AE-78-XXS-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-78-XXS-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-78-XXS-13.000000

SiT1618AE-78-XXS-13.000000概述

    Product Overview: SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for demanding industrial, medical, automotive, and avionics applications. It offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it suitable for various electronic designs requiring precise timing. With an operating temperature range of -40°C to 125°C, it is particularly well-suited for harsh environments such as industrial sensors, motor servos, and outdoor networking equipment. Additionally, its excellent total frequency stability (as low as ±20 ppm) ensures reliability under varying conditions.
    Technical Parameters
    The SiT1618 oscillator provides several critical technical specifications:
    - Frequency Range: 7.3728 MHz to 48 MHz (specific frequencies listed in Table 13).
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, first-year aging, and temperature variations.
    - Operating Temperature Range: -40°C to 125°C.
    - Supply Voltage: 1.8V to 3.3V.
    - Current Consumption: 3.4 mA typical at 1.8V; lower currents possible depending on Vdd levels.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Package Options: Available in multiple standard package sizes including 2.0 x 1.6 mm², 2.5 x 2.0 mm², etc.
    - RoHS Compliant: Free of lead, halogens, and antimony.
    Product Features and Advantages
    The SiT1618 stands out due to its:
    - High frequency stability and robustness against environmental changes.
    - Low power consumption, essential for energy-efficient applications.
    - Field programmability via Time Machine II technology for customized solutions.
    - Compliance with industry standards like RoHS and REACH, ensuring environmental friendliness.
    Application Scenarios and Usage Recommendations
    The SiT1618 is ideal for applications requiring stable timing signals in challenging conditions. Examples include:
    - Industrial Sensors: Ensure reliable data acquisition amidst varying temperatures.
    - Automotive Electronics: Provide consistent timing across fluctuating vehicle operating conditions.
    - Networking Equipment: Offer stable clock sources even in outdoor deployments prone to extreme weather.
    To optimize performance:
    - Use recommended pull-up resistors when leaving Pin 1 floating.
    - Implement proper decoupling capacitors to maintain signal integrity.
    Compatibility and Support
    SiT1618 oscillators are compatible with standard LVCMOS/LVTTL interfaces, facilitating integration into existing systems. SiTime Corporation offers comprehensive support including field programming capabilities and detailed application notes to aid in customization and troubleshooting.
    Common Issues and Solutions
    Common user queries include:
    - Startup Time: Typically less than 5 ms; ensure correct wiring per Figure 4.
    - Current Draw Issues: Verify Vdd levels and check if external pull-ups are needed.
    - Glitch-Free Operation: Confirm adherence to setup recommendations regarding output enable/disable sequences.
    Conclusion and Recommendation
    Overall, the SiT1618 excels in providing high-quality timing solutions with impressive stability and flexibility. Given its wide operating temperature range, low power consumption, and ease of customization, it is highly recommended for applications where precision timing is crucial. Whether you're developing industrial sensors or automotive electronics, the SiT1618 offers unparalleled reliability and adaptability.
    Final Verdict: Strongly Recommended for Professional Use Across Various Industries.

SiT1618AE-78-XXS-13.000000参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 13MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-78-XXS-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-78-XXS-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-78-XXS-13.000000 SiT1618AE-78-XXS-13.000000数据手册

SiT1618AE-78-XXS-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972