处理中...

首页  >  产品百科  >  SiT1618AA-13-XXE-33.000000

SiT1618AA-13-XXE-33.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 33MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-13-XXE-33.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-13-XXE-33.000000

SiT1618AA-13-XXE-33.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator designed to meet the stringent demands of industrial, medical, automotive, avionics, and other demanding temperature application environments. It offers precise frequency generation across a wide range of temperatures (-40°C to 125°C) and is ideal for applications such as industrial sensors, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    Key Specifications:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Frequency Stability: ±20 ppm under typical conditions, extending to ±50 ppm depending on environmental factors.
    - Operating Voltage: Supports voltages ranging from 1.8V to 3.3V.
    - Operating Temperature: -40°C to 125°C, with an optional -55°C variant available upon request.
    - Power Consumption: Low power consumption of 3.4 mA typical at 1.8V, with an OE disable current as low as 3.8 mA.
    Electrical Characteristics:
    - Output Characteristics: LVCMOS/LVTTL compatible output.
    - Packaging: Available in multiple industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out with its programmable drive strength, enabling optimization of clock rise/fall times for various applications. This feature allows for:
    - Improved EMI performance by controlling the rise/fall time.
    - Enhanced jitter reduction for downstream receivers.
    - Increased output load capability while maintaining sharp edges.
    Its robust design ensures excellent frequency stability across broad temperature ranges and voltage levels, making it highly reliable for mission-critical applications.
    Application Cases and Usage Recommendations
    Application Examples:
    - Industrial Sensors: Utilize the SiT1618 for accurate timing in harsh environments where stability and reliability are crucial.
    - Automotive Electronics: Deploy in automotive components requiring operation within extreme temperature variations without compromising performance.
    - Medical Equipment: Use in video cameras and other imaging systems requiring stable clock signals.
    Usage Suggestions:
    - Ensure proper power decoupling with a capacitor of at least 0.1 µF between Vdd and GND.
    - Follow recommendations regarding pin configurations like OE/ST/NC to maximize functionality and efficiency.
    Compatibility and Support
    The SiT1618 is fully compatible with existing PCB designs supporting its package size. SiTime provides comprehensive support including technical documentation, application notes, and programming tools like the Time Machine II for field programming capabilities.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient Rise Time | Increase drive strength setting according to Table 7-11 |
    | High Current Consumption | Check if OE pin is correctly configured to reduce unnecessary power drain |
    | Unexpected Output Behavior | Verify correct pin configuration and ensure adequate bypass capacitors |
    Summary and Recommendation
    Overall, the SiT1618 offers superior performance characteristics necessary for high-reliability applications. Its ability to handle wide temperature ranges and maintain frequency accuracy makes it a top choice for engineers seeking dependable timing solutions. We highly recommend the SiT1618 for any project requiring a high-quality oscillator capable of enduring challenging operational conditions.
    Final Recommendation: Strongly recommended based on its versatility, robustness,

SiT1618AA-13-XXE-33.000000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 33MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-13-XXE-33.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-13-XXE-33.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-13-XXE-33.000000 SiT1618AA-13-XXE-33.000000数据手册

SiT1618AA-13-XXE-33.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972