处理中...

首页  >  产品百科  >  SiT1618AA-22-33S-33.000000

SiT1618AA-22-33S-33.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 33MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-33S-33.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-33S-33.000000

SiT1618AA-22-33S-33.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator designed for industrial, medical, automotive, avionics, and other demanding environments. It features multiple standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for a wide array of applications. With a robust operating temperature range of -40°C to 125°C, the SiT1618 excels in environments where precision and reliability are paramount. Typical applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 offers the following technical specifications:
    | Parameter | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | +20 ppm | Inclusive of initial tolerance, 1st-year aging, and temperature variations |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V | Vdd = 1.8V to 3.3V |
    | Current Consumption 3.4 mA | No load condition, f = 20 MHz, Vdd = 1.8V |
    | Standby Current 0.6 | 3.5 | μA | Vdd = 1.8V, ST = Low |
    | RMS Period Jitter 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    | Output High Voltage | 90% Vdd | IOH = -4 mA (Vdd = 3.0V or 3.3V) |
    | Output Low Voltage 10% | Vdd | IOL = 4 mA (Vdd = 3.0V or 3.3V) |
    Product Features and Advantages
    The SiT1618 stands out due to its excellent total frequency stability (±20 ppm) and low power consumption of 3.4 mA typical at 1.8V. It offers industry-standard LVCMOS/LVTTL-compatible outputs and supports multiple package sizes for flexibility. The SiT1618 also features "no runt" pulses and "no glitch" output during startup and resume, ensuring reliable performance in critical applications. Its programmable drive strength allows users to optimize clock rise/fall time for specific applications, improving EMI performance and jitter.
    Application Cases and Usage Suggestions
    The SiT1618 is well-suited for applications requiring high precision and reliability in extreme temperatures. For instance:
    - Industrial Sensors: Use the SiT1618 in harsh industrial environments to ensure accurate timing.
    - Medical Equipment: Its high-temperature tolerance makes it ideal for medical imaging devices exposed to elevated temperatures.
    - Outdoor Networking: Deploy the SiT1618 in outdoor networking equipment to maintain stable performance under varying environmental conditions.
    To optimize usage, consider selecting the appropriate drive strength based on the capacitive load and desired rise/fall time. Additionally, ensure proper power supply decoupling with a 0.1 µF or higher capacitor between Vdd and GND.
    Compatibility and Support
    The SiT1618 is fully RoHS and REACH compliant, making it environmentally friendly. It is also Pb-free, Halogen-free, and Antimony-free. For AEC-Q100 oscill

SiT1618AA-22-33S-33.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 33MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-22-33S-33.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-33S-33.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-33S-33.000000 SiT1618AA-22-33S-33.000000数据手册

SiT1618AA-22-33S-33.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972