处理中...

首页  >  产品百科  >  SiT8008AI-81-18S-14.000000Y

SiT8008AI-81-18S-14.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 14MHz
供应商型号: 10A-SIT8008AI-81-18S-14.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-81-18S-14.000000Y

SiT8008AI-81-18S-14.000000Y概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 Low Power Programmable Oscillator is a highly versatile electronic component developed by SiTime Corporation. This oscillator is designed to deliver precise timing solutions for a variety of modern applications, ranging from consumer electronics to industrial equipment. The product supports frequencies ranging from 1 MHz to 110 MHz, allowing customization to meet specific application needs. It is suitable for use in Digital Still Cameras (DSC), Digital Video Cameras (DVC), DVR systems, IP cameras, tablets, e-books, SSDs, GPON, EPON, and high-speed serial communication protocols such as USB, SATA, SAS, FireWire, and Ethernet.
    Key advantages of the SiT8008 include programmability for frequency adjustment, low power consumption, excellent frequency stability, and compatibility with industry-standard packages. The device is capable of operating across an extended temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.
    Technical Parameters
    The technical specifications of the SiT8008 are outlined below:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM (Inclusive of initial tolerance, 1st-year aging, and temperature variations).
    - Supply Voltage: 1.62V to 3.63V (custom support available for 1.5V).
    - Current Consumption:
    - Typical 3.6 mA (No load condition, f = 20 MHz, Vdd = 2.5V).
    - Standby current: ≤4.3 µA (ST = GND).
    - Jitter:
    - RMS Period Jitter: 1.76 ps (f = 75 MHz, Vdd = 2.5V).
    - RMS Phase Jitter: 0.5 ps (f = 75 MHz, 900 kHz to 7.5 MHz integration bandwidth).
    - Drive Strength: Programmable for optimized jitter and system EMI reduction.
    - Output Voltage: LVCMOS/HCMOS compatible, with a duty cycle of 45%–55%.
    Product Features and Advantages
    Unique Features:
    1. Programmability: Users can program any frequency between 1 MHz and 110 MHz with precision up to six decimal places.
    2. Wide Temperature Range: Supports industrial-grade temperature ranges (-40°C to 85°C).
    3. Low Power Consumption: Typical power consumption of 3.6 mA ensures energy-efficient operation.
    4. Programmable Drive Strength: Offers three adjustable levels for optimal jitter performance and system EMI reduction.
    5. Instant Samples: Available for quick prototyping through Time Machine II.
    Market Competitiveness:
    The SiT8008 stands out due to its programmability, excellent stability, and ability to handle multiple protocols and load conditions. Its compatibility with various packages makes it suitable for a broad range of applications.
    Application Cases and Usage Recommendations
    Application Scenarios:
    - Consumer Electronics: Ideal for tablets, e-books, and digital cameras where low power and compact design are critical.
    - Data Communication: Suitable for high-speed serial protocols such as Ethernet and SATA.
    - Industrial Systems: Capable of functioning reliably in harsh environments due to its extended temperature range.
    Usage Recommendations:
    - Ensure proper placement of a pull-up resistor (<10 kΩ) between OE/ST pin and Vdd in high-noise environments.
    - Use a 0.1 µF capacitor between Vdd and GND to improve stability.
    - Adjust the drive strength based on the specific load requirements to optimize performance.
    Compatibility and Support
    The SiT8008 is compatible with industry-standard packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. SiTime provides comprehensive support, including instant samples via Time Machine II, and detailed documentation for programming and troubleshooting.
    Common Issues and Solutions
    | Problem | Solution |

    | No runt pulses during startup | Follow recommended test circuit setup as provided in the datasheet. |

SiT8008AI-81-18S-14.000000Y参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 14MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS

SiT8008AI-81-18S-14.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-81-18S-14.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-81-18S-14.000000Y SiT8008AI-81-18S-14.000000Y数据手册

SiT8008AI-81-18S-14.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972