处理中...

首页  >  产品百科  >  SiT1618AE-33-33S-40.000000

SiT1618AE-33-33S-40.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 40MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-33-33S-40.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-33-33S-40.000000

SiT1618AE-33-33S-40.000000概述

    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for high-temperature industrial, medical, automotive, avionics, and other demanding applications. It offers a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it versatile for various electronic systems. Key features include excellent total frequency stability, low power consumption, compatibility with LVCMOS/LVTTL outputs, and support for multiple package sizes. The SiT1618 is compliant with RoHS, REACH, and other environmental standards, ensuring safety and reliability.
    Technical Parameters
    The SiT1618 supports 33 standard frequencies between 7.3728 MHz and 48 MHz. It operates across a broad temperature range from -40°C to 125°C, with an optional -55°C extension available. Here are some key technical specifications:
    | Parameter | Typical Value |

    | Supply Voltage | 1.8V to 3.3V |
    | Frequency Stability | ±20 ppm |
    | Current Consumption (No Load) | 3.4 mA (1.8V) |
    | Output Voltage (High) | ≥90% Vdd |
    | Output Voltage (Low) | ≤10% Vdd |
    | Jitter (RMS Period) | 1.6 ps |
    The device is compatible with multiple packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT1618 offers several unique advantages:
    1. Wide Frequency Range: Supports 33 standard frequencies, providing flexibility for diverse applications.
    2. High Reliability: Operates in extreme temperatures (-40°C to 125°C) and ensures stable performance.
    3. Low Power Consumption: Typical current consumption is 3.4 mA at 1.8V, making it energy-efficient.
    4. Instant Sampling: Supports Time Machine II for rapid prototyping and customization.
    5. Compliance: Fully compliant with environmental standards such as RoHS and REACH.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. To optimize its performance:
    - Ensure proper grounding by connecting a 0.1 µF capacitor between Vdd and GND.
    - Use a pull-up resistor (10 kΩ or less) on pin 1 if not externally driven.
    - Follow recommended startup and resume timing to avoid issues during transitions.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces, facilitating integration with existing systems. SiTime provides comprehensive support, including documentation, application notes, and a Time Machine II for field programming.
    Common Issues and Solutions
    | Problem | Solution |

    | Glitches during startup/resume | Ensure correct configuration settings. |
    | High current consumption | Check load conditions and voltage levels.|
    Conclusion and Recommendation
    The SiT1618 is a robust and reliable oscillator suitable for high-temperature and critical applications. Its wide frequency range, excellent stability, and low power consumption make it a standout choice in its class. Given its versatility and compliance with industry standards, we highly recommend the SiT1618 for projects requiring precise timing solutions.

SiT1618AE-33-33S-40.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 40MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AE-33-33S-40.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-33-33S-40.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-33-33S-40.000000 SiT1618AE-33-33S-40.000000数据手册

SiT1618AE-33-33S-40.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972