处理中...

首页  >  产品百科  >  SiT1618AA-18-XXS-8.192000

SiT1618AA-18-XXS-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-18-XXS-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-18-XXS-8.192000

SiT1618AA-18-XXS-8.192000概述

    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation, renowned for its reliability and versatility across diverse applications. This oscillator is designed to meet stringent industrial requirements and operates effectively in environments ranging from -40°C to 125°C, with an optional extension to -55°C. The product line offers 33 standard frequencies spanning from 7.3728 MHz to 48 MHz, ensuring broad compatibility for a variety of industries.
    Key applications include industrial sensors, PLCs (Programmable Logic Controllers), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and other high-temperature applications. The SiT1618 excels in providing exceptional frequency stability (as low as ±20 ppm) and operates on a supply voltage of 1.8V to 3.3V. It features low power consumption at 3.4 mA typical at 1.8V and supports both LVCMOS and LVTTL compatible outputs.
    Technical Parameters
    The technical specifications of the SiT1618 highlight its robust performance under varying conditions:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 7.3728 | — | 48 | MHz | 33 standard frequencies supported; exact frequencies in Table 13. |
    | Frequency Stability | -20 | — | +20 | ppm | Includes initial tolerance, aging, temperature, voltage, and load variations. |
    | Operating Temperature| -40 | — | 125 | °C | Automotive-grade extended range. |
    | Supply Voltage | 1.62 | — | 3.63 | V | Operates between 1.8V and 3.3V. |
    | Current Consumption | — | 3.4 | — | mA | Typical at 1.8V with no load. |
    | Output Characteristics| Duty Cycle | 45–55 | — | % | Within all Vdds. |
    Rise/Fall Time| 1.0–3.0 | ns | Vdd = 1.8–3.63V| 20%-80% window. |
    The SiT1618 supports various package dimensions including 2.0x1.6mm, 2.5x2.0mm, and larger formats. It adheres to RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance.
    Product Features and Advantages
    The SiT1618 offers several unique advantages:
    1. High Frequency Stability: With ±20 ppm stability, it ensures precision timing in critical applications.
    2. Wide Operating Temperature Range: It functions reliably in harsh environments (-40°C to 125°C).
    3. Energy Efficiency: Low current consumption optimizes power budgets in battery-powered devices.
    4. Field Programmability: Supports custom configurations via Time Machine II for rapid prototyping.
    5. Compatibility: Available in multiple package options and fully compliant with industry standards.
    These features make the SiT1618 a standout choice for industrial, automotive, and medical applications requiring reliable and precise timing solutions.
    Application Cases and Recommendations
    Application Case: Industrial Sensors
    SiT1618's robustness makes it ideal for industrial sensors operating in extreme environments. For example, in IoT sensor nodes exposed to fluctuating temperatures, the oscillator's stable performance ensures consistent data transmission.
    Usage Recommendation:
    - Use OE/ST functionality to enable/disable the oscillator dynamically, reducing unnecessary power consumption.
    - Ensure proper coupling of a 0.1µF capacitor between Vdd and GND for optimal performance.
    Compatibility and S

SiT1618AA-18-XXS-8.192000参数

参数
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 8.192MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-18-XXS-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-18-XXS-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-18-XXS-8.192000 SiT1618AA-18-XXS-8.192000数据手册

SiT1618AA-18-XXS-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972