处理中...

首页  >  产品百科  >  SiT1618AE-81-33S-27.000000

SiT1618AE-81-33S-27.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±20ppm 27MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-81-33S-27.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-81-33S-27.000000

SiT1618AE-81-33S-27.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator developed by SiTime Corporation. This oscillator is designed for industrial, medical, automotive, avionics, and other high-temperature applications. With its wide range of selectable frequencies (33 standard frequencies between 7.3728 MHz and 48 MHz), the SiT1618 offers excellent stability and reliability under demanding environmental conditions.
    Key features include:
    - Excellent total frequency stability as low as ±20 ppm.
    - Operation across temperatures ranging from -40°C to 125°C, with an optional extension to -55°C.
    - Supply voltages of 1.8V to 3.3V.
    - Compatible output types: LVCMOS/LVTTL.
    - Multiple industry-standard package sizes for easy integration.
    - Instant sample availability via Time Machine II and field programmable oscillators.
    - Compliant with RoHS, REACH, and Pb-free standards.
    Technical Parameters
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Units | Conditions |
    |
    | Output Frequency Range | 7.3728 48 | MHz | Supported frequencies listed in Table 13. |
    | Frequency Stability | -20 | 0 | +20 | ppm | Inclusive of initial tolerance, 1st year aging, and variations over operating conditions. |
    | Operating Temperature Range | -40 +125 | °C | Extended Industrial; Automotive. |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multi-voltage compatibility. |
    | Current Consumption (No Load) | 3.4 | 3.6 | 4.5 | mA | f = 20 MHz, Vdd = 1.8V, 2.5V, or 3.3V. |
    | OE Disable Current | 0 | 3.8 | 4.1 | mA | Vdd = 2.5V to 3.3V; Vdd = 1.8V. |
    | Standby Current | 0.6 | 2.6 | 8.5 | µA | Vdd = 1.8V to 3.3V; ST = Low. |
    Other parameters include duty cycle (45%-55%), rise/fall time (1.0-2.5 ns), and integrated phase jitter (0.5-2 ps).
    Product Characteristics and Advantages
    The SiT1618 stands out for its robustness, precision, and adaptability. Its ability to operate across extreme temperature ranges (-55°C to 125°C) makes it ideal for harsh environments where traditional oscillators might fail. Additionally:
    - High Frequency Stability: ±20 ppm ensures minimal drift over time and under varying conditions.
    - Low Power Consumption: A typical current consumption of 3.4 mA at 1.8V reduces overall system power requirements.
    - Flexible Drive Strength: Programmable drive strength allows customization of rise/fall times to meet application-specific requirements.
    - Environmental Compliance: RoHS, REACH, and Pb-free compliance ensure environmental safety, making it suitable for global markets.
    Application Case Studies and Usage Recommendations
    The SiT1618 is ideal for use in critical applications such as industrial sensors, motor servos, medical imaging equipment, and outdoor networking gear. For example:
    - Industrial Sensors: Utilize the high stability and wide temperature range for reliable data transmission.
    - Automotive Electronics: Leverage the temperature resistance for i

SiT1618AE-81-33S-27.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 27MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-81-33S-27.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-81-33S-27.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-81-33S-27.000000 SiT1618AE-81-33S-27.000000数据手册

SiT1618AE-81-33S-27.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514MCC001059BAGR ¥ 116.901
514MCC001237AAGR ¥ 156.3918
545BAA156M250BBG ¥ 0
545BCA156M250ABG ¥ 0
570AAA000107DG ¥ 0
570ACA001527DGR ¥ 781.0521
570ACC000103DGR ¥ 156.8972