处理中...

首页  >  产品百科  >  EFR32BG13P532F512GM48-B

EFR32BG13P532F512GM48-B

产品分类: 蓝牙芯片
产品描述: 102dBm 2.4GHz 3.8V 2.4835GHz 2Mbps I²C,UART,USART 1.8V QFN 贴片安装 7.1mm*7.1mm*850μm
供应商型号: 2758480
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 蓝牙芯片 EFR32BG13P532F512GM48-B

EFR32BG13P532F512GM48-B概述

    # EFR32BG13 Blue Gecko Bluetooth® Low Energy SoC Family Technical Review
    Product Introduction
    The EFR32BG13 Blue Gecko Bluetooth® Low Energy (BLE) SoC family is a key component of Silicon Labs' Wireless Gecko portfolio. This SoC series is specifically designed for energy-efficient BLE networking in IoT devices. Combining a 32-bit ARM® Cortex®-M4 core with exceptional energy efficiency, it offers an ultra-fast wake-up time, a flexible power amplifier, and a balanced approach to MCU functionality. The family supports a wide array of applications including IoT sensors, health and wellness tracking, home automation, accessories, human interface devices, and commercial lighting solutions.
    Key features of the EFR32BG13 include:
    - A 40 MHz ARM Cortex®-M4 core for optimal signal processing.
    - On-board flash memory with 512 KB and 64 KB of RAM.
    - Pin compatibility across different models.
    - Advanced cryptographic acceleration and true random number generation capabilities.
    - An integrated power amplifier for BLE communication up to 19 dBm at 2.4 GHz and 20 dBm at Sub-GHz frequencies.
    - A robust set of GPIOs with up to 31 pins.
    Technical Parameters
    Key Specifications:
    | Feature | Specification |

    | Core | 32-bit ARM Cortex-M4 |
    | Maximum Frequency | 40 MHz |
    | Flash Memory | 512 KB |
    | RAM | 64 KB |
    | Temperature Range | -40°C to +125°C |
    | Operating Voltage | 1.8 V to 3.8 V |
    | RF Output Power | 2.4 GHz: Up to 19 dBm, Sub-GHz: Up to 20 dBm |
    | Sensitivity | -103.3 dBm at 125 kbps, 2.4 GHz |
    Performance Highlights:
    - Power Efficiency: 69 μA/MHz in Active Mode (EM0) and 1.3 μA in Deep Sleep Mode (EM2).
    - Connectivity: Supports Bluetooth 5, proprietary protocols, Wireless M-Bus, and selected IEEE 802.15.4g standards.
    - Security: Integrated AES encryption and SHA-2 cryptographic acceleration.
    - Peripherals: Features 12-bit ADC, 12-channel PRS, multiple timers, and extensive GPIO capabilities.
    Product Features and Advantages
    The EFR32BG13 stands out due to its:
    - High Efficiency: Industry-leading energy-saving capabilities.
    - Versatility: Pin-compatible across multiple configurations for ease of integration.
    - Secure Communication: Enhanced security features including hardware crypto acceleration.
    - Advanced Connectivity: Multiple modulation formats and protocol support tailored for IoT.
    These features make it particularly attractive for applications requiring both performance and low power consumption.
    Application Case Studies and Usage Recommendations
    The EFR32BG13 has been successfully implemented in various use cases such as wearable fitness trackers, smart home appliances, and industrial sensor nodes. Here are some practical recommendations based on its usage:
    - Health Monitoring Devices: Optimize battery life using deep sleep modes while maintaining real-time data collection.
    - Smart Home Solutions: Leverage the multi-pin GPIOs for controlling multiple actuators simultaneously.
    - Industrial Sensors: Implement the built-in ADC and analog comparator for precise environmental monitoring.
    For best results, consider configuring the RF output power dynamically based on proximity to reduce unnecessary power drain when communication distances are shorter.
    Compatibility and Support
    The EFR32BG13 is designed to work seamlessly with various complementary products within the Silicon Labs ecosystem. Manufacturers offer comprehensive documentation, development tools like Simplicity Stud

EFR32BG13P532F512GM48-B参数

参数
接口类型 I²C,UART,USART
最大工作供电电压 3.8V
最小工作频率 2.4GHz
ISM带宽 -
典型灵敏度 102dBm
最大工作频率 2.4835GHz
最小工作供电电压 1.8V
最大数据速率 2Mbps
支持协议 -
范围 -
长*宽*高 7.1mm*7.1mm*850μm
通用封装 QFN
安装方式 贴片安装
零件状态 停产

EFR32BG13P532F512GM48-B厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

EFR32BG13P532F512GM48-B数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 蓝牙芯片 SILICON LABORATORIES EFR32BG13P532F512GM48-B EFR32BG13P532F512GM48-B数据手册

EFR32BG13P532F512GM48-B封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 47.8037
10+ ¥ 42.8321
25+ ¥ 42.8321
50+ ¥ 42.0672
100+ ¥ 42.0672
250+ ¥ 41.3024
500+ ¥ 41.3024
库存: 0
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1001430 ¥ 10.1389
1001932FT-AA10L0100 ¥ 15.0478
1324.17.0051 ¥ 1237.2273
1324.17.0099 ¥ 1038.1163
1356.17.0076 ¥ 866.4472
2600130021 ¥ 242.7243
2608011124010 ¥ 172.3657
30086 ¥ 564.9559
318BT ¥ 1379.4862
450-0103C ¥ 0