处理中...

首页  >  产品百科  >  CC2640R2FRSMT

CC2640R2FRSMT

产品分类: 蓝牙芯片
厂牌: TEXAS INSTRUMENTS
产品描述: 97dBm 3.8V 2.4GHz(Typ) 2Mbps 1GHz I²C,I²S,SPI,UART 1.8V QFN 贴片安装 4mm*4mm*1mm
供应商型号: 14M-CC2640R2FRSMT
供应商: 云汉优选
标准整包数: 1
TEXAS INSTRUMENTS 蓝牙芯片 CC2640R2FRSMT

CC2640R2FRSMT概述

    CC2640R2F SimpleLink™ Bluetooth® Low Energy Wireless MCU
    Product Introduction
    The CC2640R2F is a cutting-edge wireless microcontroller (MCU) designed specifically for Bluetooth® 4.2 and Bluetooth 5 low-energy applications. As part of Texas Instruments' SimpleLink™ ultra-low power CC26xx family, this MCU combines exceptional power efficiency, flexibility, and functionality into a compact package, making it ideal for battery-operated IoT devices.
    The CC2640R2F MCU features a powerful 32-bit ARM® Cortex®-M3 core running at 48 MHz, which handles the main processing tasks. It also integrates an ultra-low-power sensor controller, allowing autonomous operation without intervention from the main MCU. These capabilities make it particularly suitable for home automation, industrial automation, healthcare, sports and fitness, and human interface devices (HID).
    Technical Parameters
    The following technical specifications highlight the CC2640R2F's impressive capabilities:
    | Parameter | Specification |

    | CPU | ARM® Cortex®-M3 (48 MHz) |
    | Memory | 128 KB Flash, 27 KB SRAM |
    | Operating Voltage | 1.8–3.8 V (normal), 1.7–1.95 V (external regulator mode) |
    | Power Consumption | Active RX: 5.9 mA, TX @ 0 dBm: 6.1 mA |
    | Radio Specifications | Bluetooth 4.2/5, 2.4 GHz, ±120 dB link budget |
    | Peripherals | 4 timers, 2 SSI interfaces, I2C, UART, I2S, etc. |
    | GPIO | 10–31 GPIOs based on package type |
    | RF Power Output | Programmable up to +5 dBm |
    Product Features and Advantages
    The CC2640R2F stands out with its:
    - Ultra-low Power Consumption: Optimized for energy-efficient operations, enabling extended battery life in IoT devices.
    - Integrated Sensor Controller: Allows autonomous sensor data collection, minimizing CPU overhead.
    - Highly Flexible GPIO: All digital peripheral pins can be routed to any GPIO, providing design flexibility.
    - Rich Peripheral Set: Includes AES encryption, TRNG, temperature sensor, and multiple communication interfaces.
    - Advanced RF Capabilities: Compatible with worldwide regulatory standards like FCC and ETSI.
    These features position the CC2640R2F as a competitive solution for developers looking to build cost-effective and efficient IoT devices.
    Application Case Studies and Usage Recommendations
    The CC2640R2F excels across multiple domains:
    1. Home Automation: Ideal for connected appliances, lighting, and security systems due to its ability to handle complex Bluetooth protocols while maintaining low power consumption.
    2. Industrial Automation: Offers robust connectivity and reliability for asset tracking, HMI, and remote displays.
    3. Healthcare: Suitable for wearable health devices such as blood glucose meters and heart rate monitors.
    Usage Suggestions:
    - Optimize Power Consumption: Implement deep sleep modes when idle to maximize battery life.
    - Leverage Peripheral Flexibility: Use the GPIO reassignment feature to adapt to different hardware setups.
    Compatibility and Support
    The CC2640R2F is designed for seamless integration with other SimpleLink™ CC2590/CC2592 extenders and is pin-compatible with the CC13xx family. Texas Instruments offers comprehensive support through IAR Embedded Workbench and Code Composer Studio, along with extensive documentation and tools.
    Common Issues and Solutions
    Here are some common issues users might face and their solutions:
    1. Problem: Unexpected battery drain.
    Solution: Ensure proper wake-up configurations and leverage deep sleep modes effecti

CC2640R2FRSMT参数

参数
最小工作频率 -
最小工作供电电压 1.8V
接口类型 I²C,I²S,SPI,UART
支持协议 -
典型灵敏度 97dBm
ISM带宽 1GHz
最大工作频率 2.4GHz(Typ)
范围 -
最大数据速率 2Mbps
最大工作供电电压 3.8V
长*宽*高 4mm*4mm*1mm
通用封装 QFN
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

CC2640R2FRSMT厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

CC2640R2FRSMT数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 蓝牙芯片 TEXAS INSTRUMENTS CC2640R2FRSMT CC2640R2FRSMT数据手册

CC2640R2FRSMT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 8.7312
10+ ¥ 7.8244
30+ ¥ 6.8702
100+ ¥ 6.6794
300+ ¥ 6.4237
1000+ ¥ 6.2366
库存: 10750
起订量: 1 增量: 250
交货地:
最小起订量为:1
合计: ¥ 8.73
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1001430 ¥ 10.1389
1001932FT-AA10L0100 ¥ 15.0478
1324.17.0051 ¥ 1237.2273
1324.17.0099 ¥ 1038.1163
1356.17.0076 ¥ 866.4472
2600130021 ¥ 242.7243
2608011124010 ¥ 172.3657
30086 ¥ 564.9559
318BT ¥ 1379.4862
450-0103C ¥ 0