处理中...

首页  >  产品百科  >  209-3-1-61-3-6-.1

209-3-1-61-3-6-.1

产品分类: 断路器
产品描述: 240V 3 100mA 磁性(液力延迟) 控制杆 DIN导轨安装 107.95mm(长度)*78.94mm(高度)
供应商型号: N-209-3-1-61-3-6-.1
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 209-3-1-61-3-6-.1

209-3-1-61-3-6-.1概述

    # Sensata Technologies Hydraulic Magnetic Circuit Protectors: Comprehensive Guide
    Product Introduction
    The Sensata Technologies Hydraulic Magnetic Circuit Protectors, including the 209, 219, 229, 249, and 279 series, represent cutting-edge solutions for circuit protection and switching needs. These circuit breakers combine power switching capabilities with highly accurate and reliable circuit protection, making them ideal for a variety of applications.
    The product family includes a range of configurations, from single to six poles, with various terminal styles and mounting options. The 209 series, for instance, is a general-purpose circuit breaker that complies with UL Standard 489. The 219 series is tailored for manual controller applications under UL Standard 508, while the 229 series serves as supplementary protectors under UL Standard 1077. Additionally, the 249 Power Selector Breaker System uniquely combines magnetic-hydraulic overload protection with a power system selector switch, while the 279 series adheres to UL 489A specifications for communication equipment.
    These circuit breakers find extensive use in areas like air conditioning, lighting controls, motor control panels, and industrial automation systems. Their versatility and robustness make them indispensable in ensuring safety and reliability across multiple industries.
    Technical Parameters
    Key Technical Specifications:
    - Pole Configurations: Single (1), Dual (2), Triple (3), Quadruple (4), Pentapole (5), Hexapole (6)
    - Voltage Ratings: Up to 240Vac/50-60Hz, 125Vdc, or 160Vdc for 279 series
    - Current Ratings: 0.1A to 100A, depending on model
    - Ambient Temperature Range: -40°C to +85°C
    - Inrush Current Tolerance:
    - Delays 64, 65, 66: Minimum tolerance of 20x to 30x rated current
    - Environmental Conditions: Moisture and fungus resistant; compatible with both copper and aluminum conductors
    - Mounting Options: Front or rear terminal connections; available with stud or solderless connectors
    The 249 series, in particular, allows users to select between two, three, or four independent power systems using a foolproof sliding gate mechanism, making it ideal for complex power distribution setups.
    Product Features and Advantages
    The Sensata Hydraulic Magnetic Circuit Protectors stand out for their innovative design and versatile functionality:
    1. Hydraulic-Magnetic Technology: Ensures accurate and stable protection against overcurrent conditions, unaffected by temperature fluctuations.
    2. High Inrush Tolerance: Equipped with an inertial delay feature that enhances resistance to transient surges caused by capacitive filters, motors, and transformers.
    3. Customizable Configurations: Offers multiple pole options, terminal styles, and current/voltage ratings to meet diverse application needs.
    4. Integrated Functionality: Some models combine circuit protection with selector switches, simplifying power management tasks.
    5. Industry Compliance: Adheres to major standards such as UL 489, UL 508, UL 1077, and UL 489A, ensuring regulatory compliance.
    6. Reliability: Designed for long-term use in harsh environments, with enhanced moisture and fungus resistance.
    7. Space Efficiency: Compact design and optional rear-mounting features reduce footprint, improving system integration.
    These features collectively ensure that the Sensata products offer unmatched reliability and adaptability, making them a top choice for critical applications.
    Application Cases and Usage Recommendations
    Applications:
    - Branch Circuits: Suitable for lighting, air conditioning, and EDP systems.
    - Motor Control: Ideal for protecting motors from locked rotor conditions and inrush currents.
    - Communication Systems: The 279 series is specifically designed for high-voltage DC applications in telecom infrastructure.
    - Industrial Automation: The 249 series excels in scenarios requiring m

209-3-1-61-3-6-.1参数

参数
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 100mA
极数 3
额定电压-AC 240V
额定电压-DC -
长*宽*高 107.95mm(长度)*78.94mm(高度)
安装方式 DIN导轨安装
零件状态 在售
包装方式 散装

209-3-1-61-3-6-.1厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

209-3-1-61-3-6-.1数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES 209-3-1-61-3-6-.1 209-3-1-61-3-6-.1数据手册

209-3-1-61-3-6-.1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 311.6824 ¥ 2649.3004
2+ $ 297.155 ¥ 2525.8175
3+ $ 282.948 ¥ 2405.058
库存: 3
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2649.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882