处理中...

首页  >  产品百科  >  PR14-59-.500A-XX-V

PR14-59-.500A-XX-V

产品分类: 断路器
产品描述: 65V 250V 1 无 3A 磁性(液力延迟) 按下重置 面板安装 17.27mm(长度)*50.41mm(高度)
供应商型号: N-PR14-59-.500A-XX-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 PR14-59-.500A-XX-V

PR14-59-.500A-XX-V概述

    Snapak® Series: Hydraulic-Magnetic Circuit Protectors
    Product Introduction
    The Snapak® series from Airpax™ is a comprehensive solution combining power switching and accurate circuit protection in one compact package. It serves as a reliable alternative to traditional setups involving separate components such as power switches, fuses, and fuse holders. The Snapak® replaces these components into a single device, reducing the complexity of assembly, inventory management, and clutter in panel designs. Ideal for various applications including office appliances, medical equipment, automotive production lines, and more, the Snapak® operates efficiently across different frequency ranges—DC, 50/60Hz, and even 400Hz.
    Key features include aesthetic appeal through multiple handle options (paddle, rocker, toggle) in several colors, along with easy-to-use push-pull and push-to-reset actuators. Standard quick-connect terminals and additional options like UNC 8-32 and M4 screw terminals ensure compatibility with diverse installation needs. Designed for reliable operation in harsh environments, the Snapak® offers immediate contact opening/closing and resistance to "teasing" (continuous manipulation of the contacts), minimizing potential arcing issues.
    Technical Parameters
    | Parameter | Value |

    | Voltage Range | DC to 250V |
    | Frequency | 50/60Hz, 400Hz |
    | Current Ratings | 0.1A to 20A |
    | Delay Curve Options | Instantaneous, Short Delay, Long Delay |
    | Contact Life | Over 50,000 operations |
    | Dielectric Strength | 1500VAC (60Hz for 60s) |
    | Insulation Resistance | ≥100 MΩ @ 500VDC |
    | Operating Temperature Range | -40°C to +85°C |
    Product Features and Advantages
    1. Space Efficiency: Integrates three separate components into one, reducing panel clutter.
    2. Versatility: Offers a range of actuator styles and colors, making it customizable for different aesthetics.
    3. Durability: High mechanical endurance and effective protection against nuisance tripping due to transient currents.
    4. Versatile Operation: Works seamlessly with DC, AC (50/60Hz), and 400Hz applications, making it suitable for industrial, commercial, and consumer electronics.
    5. Enhanced Safety: Provides trip-free functionality, ensuring automatic disconnection during overloads regardless of manual override attempts.
    Application Case Studies and Recommendations
    - Medical Equipment: Snapak®’s push-pull actuator ensures no accidental deactivation, ideal for sensitive instruments.
    - Automotive Production Lines: The two-pole version offers extra safety for high-voltage systems while maintaining consistent performance.
    - General Office Appliances: Power-switch-only configurations provide flexibility in simpler applications without the need for full protection features.
    Usage Tips:
    - Always align button orientation correctly when specifying models with amperage markings.
    - Select appropriate termination types based on connection preference and industry standards.
    Compatibility and Support
    The Snapak® series is compatible with numerous accessories, including handle guards for added protection and auxiliary switches for status indication. Support includes UL recognition, CSA certification, and compliance with global standards like IEC 950. The manufacturer provides comprehensive documentation and technical assistance for integration and maintenance.
    Common Issues and Solutions
    | Problem | Solution |

    | Nuisance Tripping During Startup | Use models with delay curves suited for motor or capacitive loads. |
    | Incorrect Button Orientation | Verif

PR14-59-.500A-XX-V参数

参数
断路器类型 磁性(液力延迟)
执行器类型 按下重置
额定电流 3A
极数 1
额定电压-AC 250V
额定电压-DC 65V
照明电压-标称值 -
照明
长*宽*高 17.27mm(长度)*50.41mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

PR14-59-.500A-XX-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

PR14-59-.500A-XX-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES PR14-59-.500A-XX-V PR14-59-.500A-XX-V数据手册

PR14-59-.500A-XX-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ $ 23.055 ¥ 195.9675
库存: 11
起订量: 5 增量: 1
交货地:
最小起订量为:5
合计: ¥ 979.83
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882