处理中...

首页  >  产品百科  >  219-4-24163-1

219-4-24163-1

产品分类: 断路器
产品描述:
供应商型号: Q-219-4-24163-1
供应商: 期货订购
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 219-4-24163-1

219-4-24163-1概述

    Sensata Technologies Hydraulic Magnetic Circuit Protectors: A Comprehensive Guide
    Product Introduction
    The Sensata Technologies hydraulic magnetic circuit breakers represent a robust and versatile range of products designed for precise circuit protection across diverse applications. The 209/219/229 series includes single and multipole circuit breakers, combining power switching capabilities with reliable protection mechanisms. These breakers are ideal for applications like EDP (Electronic Data Processing), air conditioning systems, panel boards, and lighting controls.
    The 209 series specifically caters to general-purpose needs, complying with UL Standard 489. Variants such as the 219 are tailored for manual controller applications (UL 508), while the 229 targets supplementary protector functions (UL 1077). Additionally, the 279 series meets communication equipment protection standards (UL 489A).
    These breakers offer flexibility with multiple terminal styles—screw terminals, stud terminals, or solderless connectors—and support front or back connection setups. Multi-pole units are also equipped with barriers for back-connected terminals to ensure safe and efficient installations.
    Technical Parameters
    The technical specifications of the Sensata hydraulic magnetic circuit breakers are highlighted below:
    | Parameter | Value |

    | Current Ratings | 0.1 to 100 amps |
    | Voltage Ratings | Up to 240Vac, 50/60Hz or 400Hz; 125Vdc |
    | Delay Curves | Short, medium, and long delays available (61, 62, 63, 64, 65, 66) |
    | Maximum Voltage Rating | 277Vac/480Vac, 50/60Hz |
    | Short Circuit Interrupting Current | 5000A (279 series) |
    | Temperature Range | Operating temperatures optimized against temperature variations |
    | Physical Dimensions | Varies based on pole count; refer to product-specific dimensions |
    Product Features and Advantages
    The hydraulic magnetic principle employed ensures consistent performance regardless of environmental conditions. Key advantages include:
    1. Temperature Independence: Unlike fuses and other thermal devices, these breakers are unaffected by ambient temperature changes.
    2. Inrush Current Protection: Equipped with an inertial delay mechanism that mitigates nuisance tripping caused by inrush currents.
    3. Customization Options: Available in numerous configurations, including series trip, shunt trip, relay trip, and dual-coil setups.
    4. High Pulse Tolerance: Withstands high pulse currents without tripping, maintaining performance reliability.
    5. Versatile Applications: Suitable for both standard and specialized scenarios, such as marine environments (UL-1500 certification) and communications (UL 489A compliance).
    Application Cases and Recommendations
    The Sensata hydraulic magnetic circuit breakers excel in demanding applications such as motor protection, air conditioning systems, and automation setups. Here are some practical use cases and recommendations:
    1. Motor Protection: Use the 209/219/229 models with long delays (e.g., Delay 63) to protect motors during startup.
    2. Marine Environments: Opt for the 229D series with ignition protection (UL-1500 certification).
    3. Automation Systems: Implement the 249 Power Selector Breaker System for seamless power system selection and protection.
    Usage Tips:
    - Always specify peak amplitudes and surge durations when ordering for high-inrush applications.
    - Ensure correct installation spacing (minimum 3 inches) between breakers and adjacent conductive surfaces to avoid overheating.
    - Verify compatibility with mount

219-4-24163-1参数

参数
额定电流 -
极数 -
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 -
执行器类型 -
零件状态 在售
包装方式 散装

219-4-24163-1厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

219-4-24163-1数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES 219-4-24163-1 219-4-24163-1数据手册

219-4-24163-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 619.375 ¥ 5078.875
3+ $ 586.3375 ¥ 4807.9675
5+ $ 438.1 ¥ 3592.42
10+ $ 417.7875 ¥ 3425.8575
25+ $ 283.025 ¥ 2320.805
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5078.87
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882