处理中...

首页  >  产品百科  >  219-3-1-66-7-8-20

219-3-1-66-7-8-20

产品分类: 断路器
产品描述: 600V 3 20A 磁性(液力延迟) 控制杆 面板安装
供应商型号: N-219-3-1-66-7-8-20
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 219-3-1-66-7-8-20

219-3-1-66-7-8-20概述

    Hydraulic Magnetic Circuit Protectors: A Comprehensive Overview
    Product Introduction
    The Sensata Technologies 209/219/229/249 Series Hydraulic Magnetic Circuit Protectors represent a cutting-edge line of circuit protection devices designed to combine robust power switching capabilities with highly accurate and reliable circuit protection in compact single or multipole configurations. These protectors are widely applicable across various industries, including Electronic Data Processing (EDP), HVAC systems, lighting controls, and panel boards.
    The series includes multiple configurations tailored to different operational requirements:
    - 209: General-purpose E-Frame circuit breakers compliant with UL Standard 489.
    - 219: Suitable for manual controller applications, complying with UL Standard 508.
    - 229: Designed for supplementary protection purposes, complying with UL Standard 1077.
    - 249: Combines branch circuit protection with power selector switch functionality, enabling simultaneous control over multiple power systems.
    These breakers are available in one through six pole assemblies with a variety of terminal styles (screw terminals, studs, or solderless connectors), ensuring compatibility with diverse application needs.
    Technical Parameters
    The technical specifications for the 209/219/229/249 Series are outlined below:
    | Parameter | Details |

    | Number of Poles | 1–6 poles, with dimensions varying based on the number of poles. |
    | Voltage Ratings | Up to 240Vac/50–60Hz, 400Hz, or 125Vdc. Specific models support voltages up to 160Vdc for specialized applications like marine and communication equipment. |
    | Current Ratings | 0.1–100 amperes. |
    | Temperature Range | Operates effectively across a wide range of temperatures without derating. |
    | Electrical Features | Hydraulic-magnetic principle ensures precise tripping even under harsh conditions. |
    | Inrush Current Tolerance| Short delays: 8× rated current; Medium delays: ≥20× rated current; Long delays: ≥30× rated current. |
    | Environmental Protection| Resists moisture, fungus, and corrosion, enhancing reliability in demanding environments. |
    | Weight | Approximate weight varies depending on configuration. |
    Product Features and Advantages
    1. Hydraulic-Magnetic Technology: This innovative technology eliminates concerns about temperature sensitivity, making it ideal for regions with fluctuating climatic conditions.
    2. Customizable Configurations: Users can select front or back-connected terminal styles and choose from several delay options to optimize performance.
    3. Enhanced Performance: High inrush current tolerance ensures minimal nuisance tripping during startup of heavy loads like transformers and capacitors.
    4. Compact Design: The compact form factor supports easy integration into existing systems without requiring extensive modifications.
    5. Comprehensive Compliance: Adherence to multiple safety standards (UL 489, UL 508, UL 1077, UL 489A) assures regulatory compliance for global markets.
    Application Cases and Usage Recommendations
    The

219-3-1-66-7-8-20参数

参数
执行器类型 控制杆
额定电流 20A
极数 3
额定电压-AC 600V
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
安装方式 面板安装
零件状态 在售
包装方式 散装

219-3-1-66-7-8-20厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

219-3-1-66-7-8-20数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES 219-3-1-66-7-8-20 219-3-1-66-7-8-20数据手册

219-3-1-66-7-8-20封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 350.012 ¥ 2975.102
2+ $ 330.5167 ¥ 2809.392
库存: 2
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2975.1
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882