处理中...

首页  >  产品百科  >  PP45-S-SW-29044-1

PP45-S-SW-29044-1

产品分类: 断路器
产品描述: 1 磁性(液力延迟) 推拉 面板安装
供应商型号: N-PP45-S-SW-29044-1
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 PP45-S-SW-29044-1

PP45-S-SW-29044-1概述

    SnapPack® Series Magnetic Circuit Protectors: A Comprehensive Guide
    Product Introduction
    The SnapPack® Series from Airpax™ represents a sophisticated snap-acting hydraulic-magnetic circuit protector that seamlessly combines power switching and accurate circuit protection into a single, aesthetically pleasing package. This innovative device integrates the functionalities of three individual components—power switch, fuse, and fuse holder—into one unified component. For Original Equipment Manufacturers (OEMs), this translates to reduced assembly time, a streamlined inventory management process, and enhanced panel density. The SnapPack® is versatile, supporting both DC and AC (50/60Hz) operation, with 400Hz units also available. It features paddle and rocker handles in six attractive colors, along with push-pull and push-to-reset actuators, offering multiple options to suit diverse aesthetic and functional requirements.
    Technical Parameters
    - Operating Voltage: DC, 50/60Hz, 400Hz
    - Current Ratings: 0.1A to 20A
    - Delay Curves: Instant, Fast, Slow
    - Ambient Temperature Range: -40°C to +85°C
    - Insulation Resistance: ≥100 MΩ @ 500V DC
    - Dielectric Strength: 1500Vrms @ 60Hz for 60s or 1800VAC for 1s
    - Endurance: Mechanical lifespan >50,000 operations; Electrical lifespan 10,000 operations @ max rated current
    - Contact Form: SPST, DPST
    - Handles: Paddle (6 colors), Rocker (black, white, gray), Push-Pull, Push-to-Reset
    - Actuator Options: Standard and illuminated handles
    Product Features and Advantages
    The SnapPack® Series stands out with its compact design, robust performance, and integration capabilities. Key advantages include:
    1. Integrated Functionality: Combining power switch, fuse, and fuse holder eliminates the need for multiple components, reducing complexity and costs.
    2. Versatile Configuration: Offers SPST and DPST configurations, with optional paddle and rocker handles in various colors.
    3. Immediate Response: Snap-acting mechanism ensures quick opening and closing of contacts, preventing "teasing" of the contacts and minimizing arc formation.
    4. Compliance Certifications: UL Recognized, CSA Certified, TUV Approved, CCC Approved, and CE Compliant.
    5. Wide Applications: Suitable for office appliances, medical equipment, electronic data processing, and automotive production lines.
    Application Case Studies and Usage Recommendations
    The SnapPack® Series is well-suited for demanding environments and applications such as medical instrumentation and automotive production lines, where reliability and precision are paramount. Push-pull versions are especially beneficial in scenarios requiring uninterrupted operation, such as medical devices and industrial machinery.
    Recommendations:
    - Medical Instrumentation: Utilize illuminated rocker handles for clear visibility and emergency operation.
    - Automotive Assembly Lines: Implement DPST versions for dual-line protection.
    - Office Equipment: Opt for paddle handles in standard colors for seamless integration.
    Compatibility and Support
    The SnapPack® Series offers compatibility with a range of mounting hardware and termination options, including screw terminals (UNC 8-32 and Metric M4). The manufacturer provides extensive technical support and maintenance resources to ensure optimal performance across all applications.
    Common Issues and Solutions
    | Issue | Solution |

    | Nuisance Tripping | Adjust delay curve settings or increase inrush pulse tolerance. |
    | Excessive Heat Generation | Ensure proper ventilation and avoid exceeding current ratings. |
    | Reduced Contact Life | Monitor electrical load and replace if wear exceeds expected limits. |
    | Incorrect Actuator Position | Verify handle orientation during inst

PP45-S-SW-29044-1参数

参数
执行器类型 推拉
额定电流 -
极数 1
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
安装方式 面板安装
零件状态 在售
包装方式 散装

PP45-S-SW-29044-1厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

PP45-S-SW-29044-1数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES PP45-S-SW-29044-1 PP45-S-SW-29044-1数据手册

PP45-S-SW-29044-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
6+ $ 21.6982 ¥ 184.4347
库存: 20
起订量: 6 增量: 1
交货地:
最小起订量为:6
合计: ¥ 1106.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882