处理中...

首页  >  产品百科  >  R21-1-15.0A-B06CH-V

R21-1-15.0A-B06CH-V

产品分类: 断路器
产品描述: 2 15A 磁性(液力延迟) 控制杆 面板安装 33.12mm(长度)*39.62mm(高度)
供应商型号: N-R21-1-15.0A-B06CH-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R21-1-15.0A-B06CH-V

R21-1-15.0A-B06CH-V概述

    SnapPack® Series: Hydraulic-Magnetic Circuit Protectors
    Product Introduction
    The SnapPack® Series from Airpax™ is a unique hydraulic-magnetic circuit protector designed to combine power switching and reliable circuit protection in a compact, aesthetic package. By merging the functionalities of a power switch, fuse, and fuse holder into one component, the SnapPack® streamlines the design process for Original Equipment Manufacturers (OEMs). With the ability to operate in AC and DC environments, including 400Hz applications, the SnapPack® eliminates the need for separate components, reducing inventory, simplifying assembly, and enhancing panel efficiency.
    Technical Parameters
    - Product Variants: Available in single-pole (SPST) and double-pole (DPST) configurations.
    - Handles: Offered with paddle handles in six colors (blue, white, red, green, yellow, black) and optional rocker handles with illumination in black, white, or gray bodies.
    - Actuators: Push-pull and push-to-reset actuators are available with black buttons featuring white indicating bands.
    - Technical Specifications:
    - Current Ratings: 0.100 to 20.0 Amps for non-VDE/TÜV rated units; >20 Amps for VDE/TÜV and U3 construction units.
    - Voltage Frequencies: Supports 50/60Hz, 400Hz, and DC applications.
    - Environmental Conditions: Operates in temperatures ranging from -40°C to +85°C.
    - Insulation Resistance: Not less than 100 megohms at 500Vdc.
    - Dielectric Strength: Withstands 1500V, 60Hz for 60 seconds or 1800Vac for one second.
    - Mechanical Endurance: Over 50,000 operations; endurance cycles ensure working dielectric strength post-operation.
    Product Features and Advantages
    - Integration: Combines multiple functions into a single component, reducing assembly complexity and space usage.
    - Versatility: Compatible with various actuators and handle styles to suit diverse application needs.
    - Durability: Features trip-free mechanisms and superior insulation properties, ensuring safe and reliable operation.
    - Certifications: UL Recognized, CSA Certified, TUV Approved, CCC Approved, and CE Compliant, meeting global standards for safety and performance.
    Application Cases and Usage Recommendations
    - Medical Instruments: The push-pull version, with its robust design, is ideal for preventing accidental shutdowns, making it perfect for sensitive medical applications.
    - Automotive Production Lines: Offers reliability in high-voltage scenarios where dual-line protection is necessary.
    - Office Appliances: Simplifies integration while maintaining precise circuit protection.
    - Electronic Data Processing: Ensures smooth operation under varying electrical conditions with its versatile frequency support.
    Compatibility and Support
    - The SnapPack® is compatible with various mounting solutions and offers optional hardware configurations to enhance flexibility.
    - Manufacturer support includes detailed technical assistance and maintenance services, ensuring optimal performance throughout the product lifecycle.
    Common Issues and Solutions
    - Problem: Nuisance Tripping due to High Inrush Currents
    Solution: Utilize models equipped with an inertia wheel to increase pulse tolerance up to 13 times the rated current.
    - Problem: Insufficient Operational Life
    Solution: Regular maintenance checks and adherence to specified current limits can extend operational life significantly.
    Summary and Recommendation
    The SnapPack® Series stands out for its innovative design, robust performance, and broad applicability across industries. Its ability to integrate multiple functionalities into a single unit makes it a valuable asset in modern electrical systems. Highly recommended for applications requiring reliable circuit protection and efficient space utilization.
    This product is an excellent choice for OEMs seeking streamlined solutions without compromising

R21-1-15.0A-B06CH-V参数

参数
照明 -
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 15A
极数 2
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
长*宽*高 33.12mm(长度)*39.62mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

R21-1-15.0A-B06CH-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R21-1-15.0A-B06CH-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R21-1-15.0A-B06CH-V R21-1-15.0A-B06CH-V数据手册

R21-1-15.0A-B06CH-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4+ $ 35.3298 ¥ 300.3033
5+ $ 31.5489 ¥ 268.1657
库存: 20
起订量: 4 增量: 1
交货地:
最小起订量为:4
合计: ¥ 1201.21
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882