处理中...

首页  >  产品百科  >  PR11-51-1.00A-XX-V

PR11-51-1.00A-XX-V

产品分类: 断路器
产品描述: 1 1A 磁性(液力延迟) 按下重置 面板安装 63.11mm(长度)*34.93mm(高度)
供应商型号: N-PR11-51-1.00A-XX-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 PR11-51-1.00A-XX-V

PR11-51-1.00A-XX-V概述

    # Snapak® Series Magnetic Circuit Protectors: Technical Overview and Applications
    Product Introduction
    The Snapak® Series represents a modern advancement in the field of magnetic circuit protection. Designed as a snap-acting hydraulic-magnetic circuit protector, the Snapak® consolidates three critical components into a single package: the power switch, fuse, and fuse holder. This integration significantly reduces the complexity and footprint of installations, making it an ideal choice for applications requiring both power switching and accurate circuit protection. The Snapak® supports operation in both DC and AC environments (50/60Hz), with additional options available for 400Hz applications.
    Applications span a wide range, including office appliances, electronic data processing systems, medical equipment, business machines, and vending and amusement machines. Notably, the push-pull version excels in scenarios where accidental disconnection is undesirable, such as medical instruments and automotive production lines.
    Technical Parameters
    Electrical Characteristics
    - Voltage Frequency: Operates at DC, 50/60Hz, and 400Hz.
    - Rated Current: From 0.10A to 30A.
    - Phase: Single-phase and dual-phase.
    - Voltage Rating: Up to 250VAC/240VDC.
    - Temperature Range: Operates effectively between -40°C and +85°C.
    - Contact Resistance: As low as 0.003 ohms under 30A conditions.
    Mechanical Specifications
    - Actuator Types: Paddle handles, rocker handles, push-pull actuators, and push-to-reset actuators.
    - Colors: Available in blue, white, red, green, yellow, black for paddle handles, and black, white, gray for rocker handles.
    - Mounting Options: Standard and locking ring configurations with integrated handle guards.
    - Durability: Over 50,000 mechanical operations and endurance cycles calibrated post-operation.
    Performance Metrics
    - Inrush Pulse Tolerance: Supports up to 9x and 13x rated current pulses depending on the model.
    - Dielectric Strength: Withstands 1500V for 60 seconds or 1800V for 1 second between terminals.
    - Insulation Resistance: ≥100 megohms at 500VDC.
    Product Features and Advantages
    Unique Functionalities
    - Space-Saving Design: Combines multiple functions into one compact unit, reducing assembly time and inventory needs.
    - Versatile Actuator Options: Offers a variety of actuators and colors for aesthetic and practical purposes.
    - Accurate Protection Mechanism: Uses hydraulic-magnetic technology to provide precise and reliable circuit protection.
    - Multi-Environment Compatibility: Supports DC and AC environments, with temperature resilience from -40°C to +85°C.
    Market Position
    The Snapak® Series offers significant advantages over traditional separate switches and fuses. Its compact design and integration capabilities reduce clutter and enhance system efficiency, while its robust performance makes it ideal for mission-critical applications.
    Application Cases and Usage Recommendations
    Typical Use Cases
    - Medical Equipment: High reliability and tamper-proof mechanisms ensure consistent performance in sensitive environments.
    - Industrial Automation: Suitable for motor start-up and transformer-based loads, ensuring effective overcurrent protection.
    - Consumer Electronics: Compact size and easy integration make it ideal for portable devices and consumer gadgets.
    Implementation Tips
    - Select Actuator Type: Choose paddle or rocker handles based on ergonomic requirements and visibility.
    - Consider Load Ratings: Ensure the current rating matches the intended application to prevent nuisance trips.
    - Environmental Considerations: Install in locations with controlled temperatures if operating at extreme ends of the spectrum.
    Compatibility and Support
    Interoperability
    The Snapak® Series is compatible with a broad range of mounting hardware and accessories, facilitating seamles

PR11-51-1.00A-XX-V参数

参数
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
执行器类型 按下重置
额定电流 1A
极数 1
额定电压-AC -
额定电压-DC -
长*宽*高 63.11mm(长度)*34.93mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

PR11-51-1.00A-XX-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

PR11-51-1.00A-XX-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES PR11-51-1.00A-XX-V PR11-51-1.00A-XX-V数据手册

PR11-51-1.00A-XX-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7+ $ 16.4936 ¥ 140.1956
25+ $ 12.9986 ¥ 110.4881
库存: 37
起订量: 7 增量: 1
交货地:
最小起订量为:7
合计: ¥ 981.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882