处理中...

首页  >  产品百科  >  R11-2-1.00A-B06EV

R11-2-1.00A-B06EV

产品分类: 断路器
产品描述: 1 1A 磁性(液力延迟) 控制杆 面板安装 45.47mm(长度)*39.62mm(高度)
供应商型号: N-R11-2-1.00A-B06EV
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R11-2-1.00A-B06EV

R11-2-1.00A-B06EV概述

    Snapak® Series Magnetic Circuit Protectors
    Product Introduction
    The Snapak® Series from Airpax™ represents a cutting-edge snap-acting hydraulic-magnetic circuit protector that seamlessly integrates power switching and reliable circuit protection into a single, aesthetically appealing package. By combining the functionalities of a power switch, fuse, and fuse holder, the Snapak® streamlines the design process and reduces the complexity involved in mounting multiple components. This innovative solution is available for operation at DC voltages and both 50/60Hz frequencies, making it versatile for various applications including office appliances, electronic data processing systems, medical equipment, and business machines. Additionally, 400Hz units are available for specialized applications.
    The Snapak® is available with paddle and rocker handles in six attractive colors, as well as push-pull and push-to-reset actuators. Optional mounting hardware enhances its adaptability to different environments. The paddle handles come in blue, white, red, green, yellow, or black, while the push-to-reset version features a contrasting color indicating shaft. Both single-pole (SPST) and double-pole (DPST) configurations are offered to suit diverse application needs.
    Technical Parameters
    The Snapak® Series offers precise control over current levels, with specifications ranging from 0.1A to 20A for standard models. Below are key technical parameters:
    - Operating Voltage Range: DC, 50/60Hz, and 400Hz.
    - Rated Current: 0.1A to 20A.
    - Switch Type: SPST and DPST.
    - Voltage Protection: Supports 32VDC, 125VAC, and 250VAC.
    - Frequency Compatibility: Supports both AC (50/60Hz) and DC operations.
    - Environmental Conditions: Operates within a temperature range of -40°C to +85°C.
    - Dielectric Strength: Exceeds 1500Vrms for 60 seconds or 1800VAC for 1 second between all electrically isolated terminals.
    - Insulation Resistance: Not less than 100 megohms at 500VDC.
    Product Features and Advantages
    The Snapak® Series stands out due to its snap-acting mechanism, ensuring immediate opening and closing of the contacts. This feature not only guarantees quick response times but also minimizes operator interference and reduces arcing. The series is certified to meet stringent standards such as UL 1077, CSA C22.2 No. 235, EN60934, and CCC compliance, further enhancing its reliability and safety credentials.
    One of the standout advantages of the Snapak® is its versatility. It can serve as a power switch alone, eliminating the need for separate components in applications where circuit protection isn’t essential. Moreover, the Snapak® meets IEC 950 spacing requirements for basic and functional insulation, ensuring compliance in front-panel mounted applications.
    Application Cases and Usage Recommendations
    The Snapak® Series is widely used in a variety of industries, including medical instrumentation, automotive manufacturing, and amusement machines. The push-pull version is particularly favored in environments where accidental deactivation could lead to significant consequences, such as in medical settings or automated production lines.
    When integrating the Snapak® into a system, consider the specific needs of your application regarding pole configuration, current rating, and frequency. For example, SPST configurations are ideal for most applications requiring basic protection, whereas DPST setups provide enhanced safety by allowing independent disconnection of both poles in high-voltage scenarios.
    Compatibility and Support
    The Snapak® Series supports a range of mounting options and termination types, including quick-connect terminals, UNC 8-32 screws, and Metric M4 screws. These configurations cater to diverse installation requirements across various industries. Additionally, the manufacturer provides comprehensive technical support and maintenance services to ensure seamless integra

R11-2-1.00A-B06EV参数

参数
额定电流 1A
极数 1
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
执行器类型 控制杆
长*宽*高 45.47mm(长度)*39.62mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

R11-2-1.00A-B06EV厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R11-2-1.00A-B06EV数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R11-2-1.00A-B06EV R11-2-1.00A-B06EV数据手册

R11-2-1.00A-B06EV封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7+ $ 16.4936 ¥ 140.1956
库存: 20
起订量: 7 增量: 1
交货地:
最小起订量为:7
合计: ¥ 981.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882